Seastrom Manufacturing Co., Inc. Datasheets for Washers

Washers are disks of metal or non-metallic material placed beneath a nut, an axle bearing, or a joint, to relieve friction, prevent leakage, isolate, prevent loosening, or distribute pressure.
Washers: Learn more

Product Name Notes
Belleville Spring Washer, Conical Spring Washer Belleville or conical spring washers are commonly used to maintain the tension in assemblies when there are conditions of thermal expansion and contraction. Belleville...
C Washer C washers are designed to be slide in and out of position on a bolt or shaft in a partially completed assembly or can be used as a...
Centering Washer – Style 1 Centering washer – Style 1 is used to recess and center the bolt or nut head while the flange supports the washer on the end...
Centering Washer – Style 2 Centering washer – Style 2 is used to center the bolt or screw in an oversized hole while the flange supports the washer on the...
Centering Washer – Style 3 Centering washer – Style 3 is used to recess and center the bolt or nut head in a hole, in applications that do not need...
Clipped Washer Clipped washers are used for limited space applications where a standard washer will not fit. The flat sides can also prevent the washer from rotating. Use our Quick...
Countersunk Washer, Dimple Washer Countersunk washers are available in three styles to fit most applications. Countersunk washers serve the same function as a flat washer, but they provide a bearing...
Crescent Spring Washer, Cylindrically Curved Spring Washer Crescent spring washers are designed for applications that require a spring washer that supports relatively light loads with a relatively wide deflection range.
D Shaped Hole Washer D shaped hole washers are designed to prevent the washer from turning relative to a D shaped shaft or rod. Available Materials: Steel (cold rolled steel)...
D Shaped Washer D shaped washers are used for limited space applications where a standard washer will not fit. The flat side can also prevent the washer from rotating. Available...
Dome Spring Washer Dome spring washers are designed to have a very high load capacity with a very small deflection range. Use our Quick Search below to source beryllium copper...
Double External Notch Washer Double external notch washers are designed with two external notches to be used with keys to prevent the rotation of the washer relative to the shaft.
Double Internal Notch Washer Double internal notch washers are designed with two internal notches to be used with keys to prevent the rotation of the washer relative to the shaft.
Double Internal Tab Washer Double internal tab washers are designed with two internal tabs to prevent the washer from rotating in relation to a shaft. Available Materials: Steel (cold rolled...
External Retention Washer External retention washers provide a simple means of retaining a loose component inside a bored hole in an assembly. External retention washers are permanent after assembly. Available...
External Tooth Lock Washer, External Locked Tooth Washer, Star Washer Like the internal tooth lock washers, these are designed to prevent a nut or bolt head from loosening with the...
Finishing Washer, Finish Washer Finishing washers are used in applications where the decorative appearance is important. The flat head screw recesses into the finish washer to provide a clean appearance...
Flat Retaining Washer Flat retaining washers are used in applications that need a guide for a chain, wire or cord attached to an assembly. Available Materials: Aluminum flat retaining washers,...
Flattened Shaft Washer Flattened shaft washers are designed to prevent the washer from turning relative to a shaft or rod flattened on two sides. Available Materials: Steel (cold rolled steel)...
Formed Key Washer Formed key washers are designed to lock into the base material or assembly with the external key to prevent the washer’s rotation. Available Materials: Steel (cold rolled...
Formed Retaining Washer A formed retaining washer acts as guide for a chain, wire or cord attached to an assembly, similar to a flat retaining washer. They are used in...
Helical Lock Washer, Helical Spring Lock Washer, Split Lock Washer Helical spring lock washers are the most commonly used part to prevent assembly components from loosening. They apply greater bolt...
Hexagonal Hole Washer Hexagonal hole washers are designed to prevent the washer from turning relative to a hexagonal shaped shaft or rod. Available Materials: Steel (cold rolled steel) hexagonal hole...
Internal Retention Washer, Shaft Retention Washer Shaft retention washers or internal retention washers are designed to retain items on a shaft or maintain a shaft in a particular position in...
Internal Tab Formed Key Washer Formed key washers are designed to lock into the base material or assembly with the external key to prevent the washer’s rotation. The internal tab...
Internal Tooth Lock Washer, Internal Locked Tooth Washer The internal tooth lock washer is designed to prevent a nut or bolt head from loosening with the strut action set up...
Metric External Tooth Lock Washer, Metric External Locked Tooth Washer, Metric Star Washer Like the internal tooth lock washers, these are designed to prevent a nut or bolt head from...
Metric Internal Tooth Lock Washer, Metric Internal Locked Tooth Washer The internal tooth lock washer is designed to prevent a nut or bolt head from loosening with the strut action...
Multiple External Tab Washer Multiple external tab washers are designed with 7 to 23 external tabs that can lock into holes or over the edge of the assembly base. Available...
Multiple External-Internal Tab Washer Multiple external-internal tab washers are designed with multiple external tabs that can lock into holes or over the edge of the assembly base and one internal...
Rectangular Washer Rectangular washers are used for limited space applications where a standard washer will not fit. The flat sides can also prevent the washer from rotating. Use our Quick...
Shoulder Washer, Sleeve Bushing, Flanged Bushing Shoulder washers, sleeve bushings, or flanged bushings have a variety of applications. A shoulder washer insulates a screw, rivet, or wire from an assembly...
Single External Notch Washer Single external notch washers are designed with one external notch to be used with a key to prevent the rotation of the washer relative to the...
Single External Tab Washer Single external tab washers are designed with one external tab that can lock into holes or over the edge of the assembly base. Available Materials: Steel...
Single Internal Notch Washer Single internal notch washers are designed with one internal notch to be used with a key to prevent the rotation of the washer relative to the...
Single Internal Tab Washer Single internal tab washers are designed with one internal tab to prevent the washer from rotating in relation to a shaft. Available Materials: Steel (cold rolled...
Single Internal-External Tab Washer Single internal-external tab washers are designed with one internal tab to prevent shaft rotation and one external tab that can lock into holes or over the...
Single Wave Spring Washer Single wave spring washers are similar to crescent washers, but they have a flat bearing surface for applications that need to minimize abrasion to soft assemblies...
Split Washer Split washers are designed to be twisted onto a bolt or shaft in a partially completed assembly or to take up end play. Use our Quick Search below...
Square Hole Washer Square hole washers are designed to prevent the washer from turning relative to a square shaped shaft or rod. Available Materials: Steel (cold rolled steel) square hole...
Square Washer Square washers are used for limited space applications where a standard washer will not fit. The flat sides can also prevent the washer from rotating. Use our Quick...
Tab Lock Washer Tab lock washers are designed to prevent both the washer and the nut from rotating in an assembly. The tabs lock over the edge of the assembly...
Terminal Cup Washer Terminal cup washers are used to prevent a wire from slipping out from under a screw head. They are also used with solder lugs. Available Materials: Brass...
Wave Spring Washer, Wavy Spring Washer Wave spring washers are commonly used as cushion springs or spacers on a shaft in many applications. They are designed with a moderate load...
Seastrom standard part numbers in standard and specialty sizes in one search. ID – Inside dimensions from 1.95 mm to 17.52 mm OD - Outside dimensions from 4.7 mm to...
Seastrom standards and ANSI standards in one search. Type B Plain Washers (ANSI B18.22.1) are available in narrow, regular and wide series for each standard screw size. ID – Inside...