The traditional look of tile without the grout lines to clean. This four piece modular design bath/shower made of solid Vikrell material offers easy maintenance and ample storage.
Designed with a 16" apron with removable front access panel
Made from solid Vikrell material for strength, durability, and lasting beauty
Modular design allows it to be moved around corners and through doorways with ease
Realistic tile wall surround features molded-in shelves for generous storage space
Durable high-gloss finish provides a smooth, shiny surface that is easy to clean
Integral back support and armrests offer complete comfort
Conforms to ANSI Z124.1.2 and CSA B45.1 National Consensus Standards
The traditional look of tile without the grout lines to clean. This four piece modular design bath/shower made of solid Vikrell material offers easy maintenance and ample storage.
- Designed with a 16" apron with removable front access panel
- Made from solid Vikrell material for strength, durability, and lasting beauty
- Modular design allows it to be moved around corners and through doorways with ease
- Realistic tile wall surround features molded-in shelves for generous storage space
- Durable high-gloss finish provides a smooth, shiny surface that is easy to clean
- Integral back support and armrests offer complete comfort
- Conforms to ANSI Z124.1.2 and CSA B45.1 National Consensus Standards