RFID, Inc. Datasheets for RFID Tags
RFID tags are microchips that assign an electronic identity to an article so it can be tracked electronically. RFID tags communicate with RFID readers via short-range radio frequencies. They are sometimes called transponders.
RFID Tags: Learn more
Product Name | Notes |
---|---|
RFID, inc. is an engineering firm specializing in RFID and the manufacturer of RFID hardware. 99% of our products are Proudly Made in the USA. We are American owned and... | |
ABS plastic, water resistant perlon band Black, Red or Blue | |
Active RFID is a revolutionary new product utilizing the 433 MHz frequency to accomplish AVI (Automated Vehicle Identifcation), Personnel/ Asset Tracking and Perimeter Security functionality with unparalleled read range and... | |
Custom sizes available, Peel & Stick Option | |
Custom sizes available | |
Keyfob Tag Sealed ABS Black, Red, Blue 31mm width 40mm length 4.5mm thick Read Only or Read Write | |
Material: ABS Front Shell, PVC Back Cover | |
Material: ABS | |
Material: Glass or plastic | |
Material: Paper, PET, PVC; Packaging: Single/Fanfold/Roll | |
Material: Polyurethane | |
Material: PPS + Epoxy | |
Material: PVC, glossy or matt finish | |
Material: Waterproof ABS, Nylon or Velcro Band | |
Model 1762 Peel & Stick Button Tag Potted w/peel & stick backing Red, blue, yellow, green or black | |
Model 1765 30mm Clear Flexible Disc Tag, Polyurethane transparent package | |
Model 1766 20mm Plastic Laminate Disc | |
Model 1767 50mm Plastic Laminate Disc Laminate Epoxy with glass fiber | |
Model 1768 Inventory Sticky Label Tag | |
Model 1769 CD-ROM Sticky Label Tag White Polypropylene label Tag is destroyed when removed | |
Model 1770 "ISO Card Tag" Maximum read range of 15" Credit card size and thickness Magnetic swipe strip optional Laminated gloss or matt finish | |
Model 1770 ISO Card Tag Credit card size and thickness Magnetic swipe strip optional Laminated gloss or matt finish Clamshell available | |
Model 1771 "35mm Disc Tag" Maximum read range of 7" With or w/o center hole Laminate | |
Model 1771 35mm Disc Tag With or w/o center hole Laminate | |
Model 1772 "22mm Disc Tag" Maximum read range of 7" With or w/o center hole Potted | |
Model 1772 22mm High Temp Disc Tag, With or without center hole, potted | |
Model 1773 "Key Chain Tag" Sealed Plastic | |
Model 1774 "Coffin Tag Tag" Extremely small architecture Plastic | |
Model 1774 Coffin Tag Extremely small architecture Plastic | |
Model 1775 "Glass Ampoule Tag" Extremely small architecture | |
Model 1775 Glass Ampoule Tag Extremely small architecture | |
Model 1778 Pill Tag PPS and Epoxy | |
Model 1779 16mm Laundry Tag High Temp & Pressure Tested Epoxy over molded | |
Model 1781M "Bar Tag" Maximum read range of 14" Potted Two mounting holes | |
Model 1781M2 Bar Tag Potted Two mounting holes | |
Model 1782M "Mini Bar Tag" Maximum read range of 7" Potted Single mounting hole | |
Model 1783 "Tough Thin Tag" Maximum read range of 15.5" Credit card in size with thick plastic shell Optional 1783H attachment housing pictured | |
Model 1783 Tough Thin Tag Credit card in size with thick plastic shell Optional 1783H attachment housing pictured | |
Model 1784 Volcano High Temp Tag Epoxy, shells sonically welded | |
Model 1785 "Medium Round Tag" Maximum read range of 15.5" Potted Two mounting holes offer very secure attachment | |
Model 1786 Hockey Puck Tag Potted, two mounting holes | |
Model 1786M "Thick Round Tag" Maximum read range of 15.5" Potted Two mounting holes offer very secure attachment | |
Model 1787 "Lipstick Tag" Maximum read range of 14" Potted Cylindrical housing for in floor mounting | |
Model 1787 Lipstick Tag Cylindrical housing for in floor mounting | |
Model 1788 Cylinder Tank Tag Sloped inner lip provides perfectadhesion to any curved surface Perfect for application to welding or oxygen Tanks | |
Model 1791 "Deck of Cards Tag" w/ read range of 15.5" or Model 1791M "Deck of Cards Tag w/read range of 14" Potted, Two mounting holes | |
Model 1791 Deck of Cards Tag | |
Model 1792 "Poker Chip Tag" Maximum read range of 7" Potted Center hole for mounting | |
Model 1795 "AVI Tag" Maximum read range of 37" Potted Two mounting holes | |
Model 1795 Frisbee Tag Potted Two mounting holes | |
Model 1796 Clear Laminate Monster Tag Peel and stick backing | |
Model HF-1772-HT 22mm High Temperature Tag | |
Model HF-1772-LGHT 87.5mm High Temperature Tag | |
PCB w/etched Antenna | |
Placing a Tag on your asset or employee allows you to track, locate, identify the last known location or set off an alarm. | |
Polyamid with glass fiber | |
When backed with a ferrous material, just about any HF Tag can be metal mountable, but here is a sampling of a few specifically designed with either the ferrous backing... |