IPS Parallel Mould Skirts direct the moldings in the drop zone to where you want them, and prevents uncontrolled loss of ejected parts.
The Mould Skirt is made of a durable material that is grease, abrasion, and tear resistant. Mould Skirts are easily cleaned using simple household cleaners and there are no concertina folds to trap mouldings or dirt.
Mould Skirts come in 9 standard sizes and Tapered Mould Skirts are also available. For none standard sizes use our 'Custom Order Form'
Watch a mould chute combined with our mould curtains in action - Now we have made available a short video along with a simple case study to help you decide. Parallel Mould Skirts IPS Mould Skirts direct the mouldings in the drop zone to where you want them, and prevents uncontrolled loss of ejected parts. Mould Skirts are made of durable plastic with a PVC lining in the bottom to protect even the most delicate moulding. The unique construction will not absorb oil or grease and is abrasion, puncture, and tear resistant. Each Mould Skirt is easily cleaned using simple household cleaners and there are no concertina folds to trap mouldings or dirt. The unique design of the Mould Skirt allows it to be attached to the machine using either magnets or Velcro support harnesses. Features
Less Scrap
Reduce Contamination
Increase Profits
Easy Installation
Quick Access to the Mould
Movable to Other Machines If one of our standard size skirts won't meet your needs, or if you require a special design, we will make them to any size you want. Installation Easy to install Easy to remove Simple assembly of hardware and magnets is required Magnets are positioned on the outer edge of the machine frame or the platen/tool and attach to the magnet using Velcro straps Skirt Kit Contains 1 Mould Skirt Mounting hardware required The number of attaching magnets for the Skirt
IPS Parallel Mould Skirts direct the moldings in the drop zone to where you want them, and prevents uncontrolled loss of ejected parts.
The Mould Skirt is made of a durable material that is grease, abrasion, and tear resistant.
Mould Skirts are easily cleaned using simple household cleaners and there are no concertina folds to trap mouldings or dirt.
Mould Skirts come in 9 standard sizes and Tapered Mould Skirts are also available.
For none standard sizes use our 'Custom Order Form'
Watch a mould chute combined with our mould curtains in action - Now we have made available a short video along with a simple case study to help you decide.
Parallel Mould Skirts
IPS Mould Skirts direct the mouldings in the drop zone to where you want them, and prevents uncontrolled loss of ejected parts.
Mould Skirts are made of durable plastic with a PVC lining in the bottom to protect even the most delicate moulding. The unique construction will not absorb oil or grease and is abrasion, puncture, and tear resistant.
Each Mould Skirt is easily cleaned using simple household cleaners and there are no concertina folds to trap mouldings or dirt.
The unique design of the Mould Skirt allows it to be attached to the machine using either magnets or Velcro support harnesses.
Features
- Less Scrap
- Reduce Contamination
- Increase Profits
- Easy Installation
- Quick Access to the Mould
- Movable to Other Machines If one of our standard size skirts won't meet your needs, or if you require a special design, we will make them to any size you want.
Installation
Easy to install
Easy to remove
Simple assembly of hardware and magnets is required
Magnets are positioned on the outer edge of the machine frame or the platen/tool and attach to the magnet using Velcro straps
Skirt Kit Contains
1 Mould Skirt
Mounting hardware required
The number of attaching magnets for the Skirt