IPS Soft Drop Mould Chutes stop your parts from scattering randomly in the "drop zone". Mould Chutes ensure your parts land on your conveyor or in your packing case and not on the floor.
The unique design of the soft drop mold chute lets it attach under the mould. As the mold opens your delicate parts fall gently into the Soft Drop chute and are slowly transferred on to the conveyor.
For none standard sizes use our 'Custom Order Form' for In-Line or Right Angled Chutes
Watch a mould chute combined with our mould curtains in action - Now we have made available a short video along with a simple case study to help you decide.
The Unique Soft Drop Chute
IPS Mould stop your parts from scattering randomly in the “drop zoneâ€. Mould Chutes ensure your parts land on your conveyor or in your packing case and not on the floor.
Mould Chutes are made of durable plastic with a PVC lining in the bottom to protect even the most delicate moulding. The unique construction will not absorb oil or grease and is abrasion, puncture, and tear resistant.
Each Mould Chute is easily cleaned using simple household cleaners and there are no concertina folds to trap mouldings or dirt.
The unique design of the soft drop mould chute lets it attach under the mould. As the mould opens your delicate parts fall gently into the Soft Drop chute and are slowly transferred on to the conveyor. Soft Drop chutes are designed for applications where delicate parts need to be transferred from your mould to your conveyor without scratching or marking them. In applications where you have multi cavity moulds Soft Drop chutes can be designed to keep parts separated further reducing damage. All Soft Drop Chutes can be attached to the machine using either magnets or custom support harnesses. Velcro straps allow precise adjustment of the chute to prevent loss of parts from uncontrolled ejections
Features
Less Scrap
Reduce Contamination
Increase Profits
Easy Installation
Quick Access to the Mould
Movable to Other Machines
If one of our standard size chutes won't meet your needs, or if you require a special design, we will make them to any size you want.
Installation
Easy to install
Easy to remove
Simple assembly of hardware and magnets is required
Magnets are positioned on the outer edge of the machine frame (in-line chutes) or the platen/tool (right angle chutes) and attach to the magnet using Velcro straps
Chute Kit Contains
1 Mould Chute
Mounting hardware required
The number of attaching magnets for the Chute
Invotec Solutions Ltd. | |
---|---|
Product Category | Chutes |
Product Number | W-SR-SD-045 |
Product Name | Soft Drop Mould [Mold] Chutes |