Multi/Cable Corporation Datasheets for Thermocouple Wire

Thermocouple wire is used to make or extend thermocouples. The wire connects thermocouples from the sensing point to the point of cold junction compensation (CJC).
Thermocouple Wire: Learn more

Product Name Notes
APPLICATIONS: Aerospace Power Generation Laboratories Petrochemical Plants Cryogenic Applications FDA Approved Applications Composites CHARACTERISTICS: PRODUCT DESCRIPTION: Solid or stranded thermocouple wire per ASTM E230 & ANSI MC 96.1 Insulated with...
APPLICATIONS: Metal and Glass Foundries, Mills or Refractories Food & Beverage Plants Clean Room Environments CHARACTERISTICS: PRODUCT DESCRIPTION: Solid or stranded thermocouple alloy wires calibrated per ANSI MC 96.1 Extruded...
APPLICATIONS: Petrochemical Plants Utilities and Industrial Plants For use in NEC Article 725 Class 1 Division 2 Hazardous Locations Complies with NEC 725 for use in Class 2 and Class...
APPLICATIONS: Petrochemical Plants Utilities and Industrial Plants Thermocouple Circuits For use in NEC Article 725 Class 1 Division 2 Hazardous Locations Complies with NEC 725 for use in Class 2...
APPLICATIONS: Temperature Sensors Aerospace Transportation Cryogenics Autoclaves FDA Approved Applications Composites CHARACTERISTICS: PRODUCT DESCRIPTION: Solid or standard thermocouple wire per ASTM E230 & ANSI MC 96.1 Twisted pair allows for...
APPLICATIONS: Temperature Sensors Aerospace Transportation Cryogenics Autoclaves FDA Approved Applications Composites CHARACTERISTICS: PRODUCT DESCRIPTION: Solid or standard thermocouple wire per ASTM E230 & ANSI MC 96.1 Twisted shielded pair allows...
APPLICATIONS: Temperature Sensors Aerospace Transportation Cryogenics Petrochemical Plants FDA Approved Applications Composites CHARACTERISTICS: PRODUCT DESCRIPTION: Solid or stranded thermocouple wire per ASTM E230 & ANSI MC 96.1 Twisted shielded pair...
APPLICATIONS: Temperature Sensors Aerospace Transportation Cryogenics Petrochemical Plants FDA Approved Applications Composites CHARACTERISTICS: PRODUCT DESCRIPTION: Solid or stranded thermocouple wire pre ASTM E230 & ANSI MC 96.1 Flame retardant extruded...
APPLICATIONS: Temperature Sensors Testing / Laboratories Heating & Air conditioning General Industry (mills, refractories, etc) CHARACTERISTICS: PRODUCT DESCRIPTION: Solid or stranded thermocouple alloy wires calibrated per ANSI MC 96.1 Flame...
APPLICATIONS: Temperature Sensors Testing / Laboratories Heating & Air conditioning General Industry (mills, refractories, etc) CHARACTERISTICS: PRODUCT DESCRIPTION: Solid or stranded thermocouple wire per ASTM E230 & ANSI MC 96.1...
APPLICATIONS: Temperature Sensors Testing / Laboratories New Plant Construction General Industry (mills, refractories, etc) CHARACTERISTICS: PRODUCT DESCRIPTION: Solid or stranded thermocouple wire per ASTM E230 & ANSI MC 96.1 Twisted...