Festo Corporation Datasheets for Protective Sleeving
Protective sleeves are special, corrugated conduits used to organize cables and wires.
Protective Sleeving: Learn more
Product Name | Notes |
---|---|
cable sleeve ASI-KT-FK Protection class=(* IP65, * to IEC 60529, * in assembled condition), Corrosion resistance classification CRC=2 - Moderate corrosion stress | |
centring sleeve ZBH-12 For combination interfaces with drives and axes. Assembly position=Any, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Materials note=(* Free of copper and PTFE, * Conforms to... | |
centring sleeve ZBH-25 Assembly position=Any, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Materials note=(* Free of copper and PTFE, * Conforms to RoHS) | |
centring sleeve ZBH-5 For combination interfaces with drives and axes. Assembly position=Any, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Materials note=(* Free of copper and PTFE, * Conforms to... | |
centring sleeve ZBH-7 For combination interfaces with drives and axes. Assembly position=Any, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Materials note=(* Free of copper and PTFE, * Conforms to... | |
centring sleeve ZBH-9 For combination interfaces with drives and axes. Assembly position=Any, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Materials note=(* Free of copper and PTFE, * Conforms to... | |
clamping sleeve EAMH-145-12-C34-P Size=145, Assembly position=Any, Max. speed=4000 1/min, Storage temperature=-25 - 60 °C, Relative air humidity=0 - 95 % | |
clamping sleeve EAMH-145-24-C34-P Size=145, Assembly position=Any, Max. speed=4000 1/min, Storage temperature=-25 - 60 °C, Relative air humidity=0 - 95 % | |
clamping sleeve EAMH-145-25-C34-P Size=145, Assembly position=Any, Max. speed=4000 1/min, Storage temperature=-25 - 60 °C, Relative air humidity=0 - 95 % | |
clamping sleeve EAMH-60-11-C18.1 Size=60, Assembly position=Any, Max. speed=6000 1/min, Storage temperature=-25 - 60 °C, Relative air humidity=0 - 95 % | |
clamping sleeve EAMH-60-11-C18.1-P Size=60, Assembly position=Any, Max. speed=6000 1/min, Storage temperature=-25 - 60 °C, Relative air humidity=0 - 95 % | |
clamping sleeve EAMH-60-12-C18.1-P Size=60, Assembly position=Any, Max. speed=6000 1/min, Storage temperature=-25 - 60 °C, Relative air humidity=0 - 95 % | |
clamping sleeve EAMH-60-8-C18.1-P Size=60, Assembly position=Any, Max. speed=6000 1/min, Storage temperature=-25 - 60 °C, Relative air humidity=0 - 95 % | |
clamping sleeve EAMH-60-9-C18.1-P Size=60, Assembly position=Any, Max. speed=6000 1/min, Storage temperature=-25 - 60 °C, Relative air humidity=0 - 95 % | |
clamping sleeve EAMH-86-10-C27.3 Size=86, Assembly position=Any, Max. speed=5000 1/min, Storage temperature=-25 - 60 °C, Relative air humidity=0 - 95 % | |
clamping sleeve EAMH-86-10-C27.3-P Size=86, Assembly position=Any, Max. speed=5000 1/min, Storage temperature=-25 - 60 °C, Relative air humidity=0 - 95 % | |
clamping sleeve EAMH-86-14-C27.3-P Size=86, Assembly position=Any, Max. speed=5000 1/min, Storage temperature=-25 - 60 °C, Relative air humidity=0 - 95 % | |
clamping sleeve EAMH-86-6-C27.3 Size=86, Assembly position=Any, Max. speed=5000 1/min, Storage temperature=-25 - 60 °C, Relative air humidity=0 - 95 % | |
clamping sleeve EAMH-86-6-C27.3-P Size=86, Assembly position=Any, Max. speed=5000 1/min, Storage temperature=-25 - 60 °C, Relative air humidity=0 - 95 % | |
clamping sleeve EAMH-86-8-C27.3-P Size=86, Assembly position=Any, Max. speed=5000 1/min, Storage temperature=-25 - 60 °C, Relative air humidity=0 - 95 % | |
clamping sleeve EAMH-86-9-C27.3 Size=86, Assembly position=Any, Max. speed=5000 1/min, Storage temperature=-25 - 60 °C, Relative air humidity=0 - 95 % | |
clamping sleeve EAMH-86-9-C27.3-P Size=86, Assembly position=Any, Max. speed=5000 1/min, Storage temperature=-25 - 60 °C, Relative air humidity=0 - 95 % | |
connector sleeve ZBV-10-9 Assembly position=Any, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=1,2 g, Materials note=Conforms to RoHS, Material sleeve=Steel | |
reducing sleeve DARQ-R-A-S11-S8-12 for adapting the drive shaft to the process valve. Length=12 mm, Container size=1, Design structure=(* Internal square and external octagon, * Reducing sleeve), Corrosion resistance classification CRC=2... | |
reducing sleeve DARQ-R-A-S11-S8-12-P 5 Reducing sleeve for adapting the drive shaft to the process valve fitting. Packaging unit 5 pcs. Length=12 mm, Container size=5, Design structure=(* Internal square and external... | |
reducing sleeve DARQ-R-A-S11-S9-11 for adapting the drive shaft to the process valve. Length=11 mm, Container size=1, Design structure=(* Internal square and external octagon, * Reducing sleeve), Corrosion resistance classification CRC=2... | |
reducing sleeve DARQ-R-A-S11-S9-11-P 10 Reducing sleeve for adapting the drive shaft to the process valve fitting. Packaging unit 10 pcs. Length=11 mm, Container size=10, Design structure=(* Internal square and external... | |
reducing sleeve DARQ-R-A-S11-S9-11-P 50 Reducing sleeve for adapting the drive shaft to the process valve fitting. Packaging unit 50 pcs. Length=11 mm, Container size=50, Design structure=(* Internal square and external... | |
reducing sleeve DARQ-R-A-S14-S10-16 for adapting the drive shaft to the process valve. Length=16 mm, Container size=1, Design structure=(* Internal square and external octagon, * Reducing sleeve), Corrosion resistance classification CRC=2... | |
reducing sleeve DARQ-R-A-S14-S11-16 for adapting the drive shaft to the process valve. Length=16 mm, Container size=1, Design structure=(* Internal square and external octagon, * Reducing sleeve), Corrosion resistance classification CRC=2... | |
reducing sleeve DARQ-R-A-S14-S11-16- P10 Reducing sleeve for adapting the drive shaft to the process valve fitting. Packaging unit 10 pcs. Length=16 mm, Container size=10, Design structure=(* Internal square and external... | |
reducing sleeve DARQ-R-A-S14-S11-16- P5 Reducing sleeve for adapting the drive shaft to the process valve fitting. Packaging unit 5 pcs. Length=16 mm, Container size=5, Design structure=(* Internal square and external... | |
reducing sleeve DARQ-R-A-S14-S11-16- P50 Reducing sleeve for adapting the drive shaft to the process valve fitting. Packaging unit 50 pcs. Length=16 mm, Container size=50, Design structure=(* Internal square and external... | |
reducing sleeve DARQ-R-A-S14-S12-16 for adapting the drive shaft to the process valve. Length=16 mm, Container size=1, Design structure=(* Internal square and external octagon, * Reducing sleeve), Corrosion resistance classification CRC=2... | |
reducing sleeve DARQ-R-A-S14-S8-16 Length=16 mm, Container size=1, Design structure=(* Internal square and external octagon, * Reducing sleeve), Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=20 g | |
reducing sleeve DARQ-R-A-S14-S8-16-P 5 Reducing sleeve for adapting the drive shaft to the process valve fitting. Packaging unit 5 pcs. Length=16 mm, Container size=5, Design structure=(* Internal square and external... | |
reducing sleeve DARQ-R-A-S14-S9-16 for adapting the drive shaft to the process valve. Length=16 mm, Container size=1, Design structure=(* Internal square and external octagon, * Reducing sleeve), Corrosion resistance classification CRC=2... | |
reducing sleeve DARQ-R-A-S14-S9-16-P 10 Reducing sleeve for adapting the drive shaft to the process valve fitting. Packaging unit 10 pcs. Length=16 mm, Container size=10, Design structure=(* Internal square and external... | |
reducing sleeve DARQ-R-A-S14-S9-16-P 5 Reducing sleeve for adapting the drive shaft to the process valve fitting. Packaging unit 5 pcs. Length=16 mm, Container size=5, Design structure=(* Internal square and external... | |
reducing sleeve DARQ-R-A-S14-S9-16-P 50 Reducing sleeve for adapting the drive shaft to the process valve fitting. Packaging unit 50 pcs. Length=16 mm, Container size=50, Design structure=(* Internal square and external... | |
reducing sleeve DARQ-R-A-S17-S11-17 for adapting the drive shaft to the process valve. Length=17 mm, Container size=1, Design structure=(* Internal square and external octagon, * Reducing sleeve), Corrosion resistance classification CRC=2... | |
reducing sleeve DARQ-R-A-S17-S11-17- P5 Reducing sleeve for adapting the drive shaft to the process valve fitting. Packaging unit 5 pcs. Length=17 mm, Container size=5, Design structure=(* Internal square and external... | |
reducing sleeve DARQ-R-A-S17-S11-17- P50 Reducing sleeve for adapting the drive shaft to the process valve fitting. Packaging unit 50 pcs. Length=17 mm, Container size=50, Design structure=(* Internal square and external... | |
reducing sleeve DARQ-R-A-S17-S12-17 Length=17 mm, Container size=1, Design structure=(* Internal square and external octagon, * Reducing sleeve), Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=25 g | |
reducing sleeve DARQ-R-A-S17-S12-17- P5 Reducing sleeve for adapting the drive shaft to the process valve fitting. Packaging unit 5 pcs. Length=17 mm, Container size=5, Design structure=(* Internal square and external... | |
reducing sleeve DARQ-R-A-S17-S14-17 for adapting the drive shaft to the process valve. Length=17 mm, Container size=1, Design structure=(* Internal square and external octagon, * Reducing sleeve), Corrosion resistance classification CRC=2... | |
reducing sleeve DARQ-R-A-S17-S14-17- P10 Reducing sleeve for adapting the drive shaft to the process valve fitting. Packaging unit 10 pcs. Length=17 mm, Container size=10, Design structure=(* Internal square and external... | |
reducing sleeve DARQ-R-A-S17-S14-17- P5 Reducing sleeve for adapting the drive shaft to the process valve fitting. Packaging unit 5 pcs. Length=17 mm, Container size=5, Design structure=(* Internal square and external... | |
reducing sleeve DARQ-R-A-S17-S8-17 Length=17 mm, Container size=1, Design structure=(* Internal square and external octagon, * Reducing sleeve), Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=36 g | |
reducing sleeve DARQ-R-A-S22-S11-22 Length=22 mm, Container size=1, Design structure=(* Internal square and external octagon, * Reducing sleeve), Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=75 g | |
reducing sleeve DARQ-R-A-S22-S14-22 for adapting the drive shaft to the process valve. Length=22 mm, Container size=1, Design structure=(* Internal square and external octagon, * Reducing sleeve), Corrosion resistance classification CRC=2... | |
reducing sleeve DARQ-R-A-S22-S14-22- P5 Reducing sleeve for adapting the drive shaft to the process valve fitting. Packaging unit 5 pcs. Length=22 mm, Container size=5, Design structure=(* Internal square and external... | |
reducing sleeve DARQ-R-A-S22-S16-22 for adapting the drive shaft to the process valve. Length=22 mm, Container size=1, Design structure=(* Internal square and external octagon, * Reducing sleeve), Corrosion resistance classification CRC=2... | |
reducing sleeve DARQ-R-A-S22-S17-22 for adapting the drive shaft to the process valve. Length=22 mm, Container size=1, Design structure=(* Internal square and external octagon, * Reducing sleeve), Corrosion resistance classification CRC=2... | |
reducing sleeve DARQ-R-A-S22-S17-22- P10 Reducing sleeve for adapting the drive shaft to the process valve fitting. Packaging unit 10 pcs. Length=22 mm, Container size=10, Design structure=(* Internal square and external... | |
reducing sleeve DARQ-R-A-S22-S17-22- P5 Reducing sleeve for adapting the drive shaft to the process valve fitting. Packaging unit 5 pcs. Length=22 mm, Container size=5, Design structure=(* Internal square and external... | |
reducing sleeve DARQ-R-A-S22-S17-22- P50 Reducing sleeve for adapting the drive shaft to the process valve fitting. Packaging unit 50 pcs. Length=22 mm, Container size=50, Design structure=(* Internal square and external... | |
reducing sleeve DARQ-R-A-S27-S17-27 Length=27 mm, Container size=1, Design structure=(* Internal square and external octagon, * Reducing sleeve), Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=121 g | |
reducing sleeve DARQ-R-A-S27-S22-27 for adapting the drive shaft to the process valve. Length=27 mm, Container size=1, Design structure=(* Internal square and external octagon, * Reducing sleeve), Corrosion resistance classification CRC=2... | |
reducing sleeve DARQ-R-A-S27-S22-27- P5 Reducing sleeve for adapting the drive shaft to the process valve fitting. Packaging unit 5 pcs. Length=27 mm, Container size=5, Design structure=(* Internal square and external... | |
reducing sleeve DARQ-R-A-S36-S27-36 for adapting the drive shaft to the process valve. Length=36 mm, Container size=1, Design structure=(* Internal square and external octagon, * Reducing sleeve), Corrosion resistance classification CRC=2... | |
reducing sleeve DARQ-R-A-S36-S27-36- P5 Reducing sleeve for adapting the drive shaft to the process valve fitting. Packaging unit 5 pcs. Length=36 mm, Container size=5, Design structure=(* Internal square and external... | |
reducing sleeve DARQ-R-A-S46-S36-46 for adapting the drive shaft to the process valve. Length=46 mm, Container size=1, Design structure=(* Internal square and external octagon, * Reducing sleeve), Corrosion resistance classification CRC=2... | |
reducing sleeve DAYH-10 Size=10, Assembly position=Any, Position detection=No, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Ambient temperature=-10 - 80 °C | |
reducing sleeve DAYH-4 Size=4, Assembly position=Any, Position detection=No, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Ambient temperature=-10 - 80 °C | |
reducing sleeve DAYH-5 Size=5, Assembly position=Any, Position detection=No, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Ambient temperature=-10 - 80 °C | |
reducing sleeve DAYH-7 Size=7, Assembly position=Any, Position detection=No, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Ambient temperature=-10 - 80 °C | |
reducing sleeve DAYH-8 Size=8, Assembly position=Any, Position detection=No, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Ambient temperature=-10 - 80 °C | |
sleeve VMPAC-ZAH-36 Corrosion resistance classification CRC=4 - Very high corrosion stress, Ambient temperature=-5 - 50 °C, Max. tightening torque=1,7 Nm, Product weight=5,9 g, Materials note=Conforms to RoHS | |
sleeve VMPAC-ZAH-46 Corrosion resistance classification CRC=4 - Very high corrosion stress, Ambient temperature=-5 - 50 °C, Max. tightening torque=1,7 Nm, Product weight=7,8 g, Materials note=Conforms to RoHS | |
sleeve VMPAC-ZAH-56 Corrosion resistance classification CRC=4 - Very high corrosion stress, Ambient temperature=-5 - 50 °C, Max. tightening torque=1,7 Nm, Product weight=9,4 g, Materials note=Conforms to RoHS | |
sleeve VMPAC-ZAH-66 Corrosion resistance classification CRC=4 - Very high corrosion stress, Ambient temperature=-5 - 50 °C, Max. tightening torque=1,7 Nm, Product weight=11 g, Materials note=Conforms to RoHS | |
threaded sleeve NEAU-TA-M35-U4 Materials note=Conforms to RoHS, Corrosion resistance classification CRC=1 - Low corrosion stress | |
Nickel-plated brass Sleeve Extension Double nipple Reducing nipple L-, T-, Y-, or X-fitting Operating medium compressed air, vacuum | |
Solid-metal brass, chemically nickel-plated High corrosion and chemical resistance Highly resistant to temperatures and pressure Food-safe, see www.festo.com/sp/npq h -> "Certificates" tab Operating media: compressed air, vacuum, water | |
Standard series Wide range of variants: large selection for maximum flexibility in standard applications PBT and nickel-plated brass Operating media: compressed air, vacuum, (water) |