Ebac Industrial Products, Inc. Datasheets for HVAC Controllers
HVAC controllers are used to monitor and control heating, ventilation and air conditioning (HVAC) systems in buildings. They monitor indoor environmental factors such as temperature and humidity, and control heating and cooling to maintain desired levels.
HVAC Controllers: Learn more
Product Name | Notes |
---|---|
Height : 210mm (8.3") Width : 220mm (8.6") Depth : 115mm (4.5") Voltage 115/230V - 50/60Hz 1ph The STC1 Controller has been designed to work in conjunction with the range... | |
The function of the four way control unit is to enable the operation of remote E95/C97-S/C98-S air conditioner(s) to be controlled from a single console. The control unit is for... | |
The function of the one way control unit is to enable the operation of remote E95/C97-S/C98-S air conditioner(s) to be controlled from a single console. The control unit is for... | |
The function of the two way control unit is to enable the operation of remote E95/C97-S/C98-S air conditioner(s) to be controlled from a single console. The control unit is for... | |
The NBC over pressure gauge shows the pressure differential between the air inside the shelter and outside air. The air pressure is regulated to a maximum of 25 mbar by... |