PHD, Inc. Datasheets for Linear Slides and Linear Stages
Linear slides are simple linear motion devices composed of a stationary base and a moving carriage. Linear stages are slides with a drive mechanism that provide controlled, precise positioning along a linear axis.
Linear Slides and Linear Stages: Learn more
| Product Name | Notes |
|---|---|
| PHD Optimax® Series OSH Compact Pneumatic Slide Tables are designed for light duty applications in tight spaces. The Series OSH Slide Table is available in four bore sizes with... | |
| PHD Optimax® Series OSW Dual Bore Pneumatic Slide Tables are robust linear actuators designed for high power in compact spaces. The Series OSW Slide Table is available in six... | |
| Series ESFX Electric Linear Slides feature a ball screw design providing superior speed and load/moment performance in a saddle type actuator. Along with other PHD electric and pneumatic solutions, these... | |
| BENEFITS ■ 100% corrosion resistant ■ Materials used - Nytuff hardcoat aluminum for maximum corrosion resistance ■ Long life ■ Field repairable ■ Large guide shafts ■ Heavy duty, rugged... | |
| Linear ball bushings or PHDs TC fluoropolymer composite bushings are available in each series providing the best value with the least possible slide deflection. Four bushings allow two hardened precision... | |
| New Series ESG Electrically driven saddle Slide with the "Your Motor, Your Way" feature provides an open architecture design allowing users to specify the motor and controls of their choice. | |
| New Series ESK/ESL Electrically driven cantilever Slide with the "Your Motor, Your Way" feature provides an open architecture design allowing users to specify the motor and controls of their choice. | |
| Saddle design provides smooth precision linear motion for high load applications. Linear ball bushings and TC Fluoropolymer composite bearings require no lubrication for low maintenance and maximum life. Advantages: Long... | |
| Series SCV Slides are ideal for non-rotating vertical applications or light duty horizontal applications where some deflection can be tolerated. Advantages: Powered by PHD's rugged Series CV cylinders, variety of... | |
| Series SIP Slides user rail bearing technology to provide smooth, precise movement with high accuracy within confined spaces. Standard internal shock pads eiminate metal-to-metal contact reducing noise and end-of-travel impact... | |
| Series SK/SL Slides are now provided with Series CV Cylinders which provide many advantages. All Series SK/SL Slides can have either linear ball bushings or TC fluoropolymer composite bushings for... | |
| Series STP Slides provide smooth precise movement with high accuracy at twice the thrust of a single bore cylinder. Standard internal and external shock pads eliminate metal to metal contact... | |
| Series SxL/SxH Slides feature a compact cantilever design and are available in nine sizes to accommodate a wide range of applications. Two bearing types are available in most sizes with... | |
| The rail bearing technology of the Series SHP Slide offers compact precise linear motion. The unit is available in three bore sizes and offers five travel lengths. Multiple mounting surfaces... | |
| The Series SM Base Slide offers smooth linear motion at twice the thrust of a single bore cylinder, and standard 2-day delivery. Advantages: Five bore sizes and three travel lengths... |