Advanced Poly-Packaging, Inc. Datasheets for Closing Machines
Closing Machines are machines that close packages or containers. Some examples include securing flexible bags by means of a tying wire, narrow metal strap or tape around the neck of the bag; by placing a lid on a can or drum.
Closing Machines: Learn more
Product Name | Notes |
---|---|
In addition to all the features of the T-300, the T-375 incorporates a thermal transfer printer for “next-bag-out” printing. This patented feature allows for printing, just prior to loading which... | |
Our smallest, fully automatic bagger offers increased production capabilities. We pack a lot of features into this bagger, including touch-screen operation, “pop-up” messaging, job save/recall and interface to auto infeed... | |
The ST-1000 Automatic Towel Inspection and Bagging System can bag up to 7,500 shop towels per hour with one operator. Actually, the operator is only needed if your application includes... | |
The T-1000 Advanced Poly-Bagger™ is our "top-of-the-line bagger". It is no wonder the T-1000 is also our best-selling machine! Designed for long or short runs, the T-1000 has the capability... | |
The T-275 Automatic Tabletop Bagger offers increased packaging speed and further automation. The T-275 Automatic Tabletop Bagger automatically and quickly feeds the bag into the loading/sealing position and blows it... | |
Throw away your hand sealer, and double your production or more! With our T-200 Tabletop Bagger-Sealer, you will increase production, simplify the bagging operation and decrease packaging costs. Package fasteners,... |