Brookfield Industries, Inc. Sliding Door Operators NB-4150

Description
The NB-4150 Sliding Door Operator is designed and tested for shielding doors weighing in excess of 100,000 lbs or a maximum operating force of 1800 lbs at speeds up to 8.5 inches per second. The NB- 4150 would also be recommended for any door weighing less than 100,000 lbs that are beyond the capabilities of other sliding door systems in our product line. This is accomplished with a linear drive system comprised of a 3" wide XH polyurethane steel reinforced timing belt coupled to a 3hp AC, high torque, in-line helical gear motor. The NB-4150 is designed to be used in conjunction with an existing linear track system capable of supporting heavy doors with a low coefficient of friction. The open ended style timing belt clamps directly to the top of the door. Once the timing belt has been properly aligned and pre-loaded, in addition to the motor control parameters being correctly set, the NB-4150 will provide many years of maintenance free service. The PLC (Programmable Logic Control) is programmed by the manufacturer to accept input signals from an external (4) button station (including open, partial open, close and stop commands). Additional I/O (input/output) are featured with the NB-4150 to accommodate inputs from infrared presence sensors and pressure sensitive tape switches that will either stop or reverse the door to the open position, when activated in the closing cycle. All input commands to the PLC are class 2 (low voltage). There are no limit or proximity switches to adjust or install. Simply adjust the door’s positioning presets as required by interfacing with the PLC via a hand held Data Access Unit (purchased separately). The NB-4150 Commercial/Industria l Sliding Door is compliant with UL 325 Section 30.2 External Entrapment Protection (Fail Safe/Self-Monitoring ) providing all External Safety Devises are wired and installed per this manual. Rating a Sliding Door Operator: The rating of a sliding door operator in any particular installation cannot be based solsed solely on the weight of the door. Other factors such as linear bearing alignment, coefficient of friction, and acceleration/deceler ation rates may have a substantial affect on the total axial force acting on the door operator components. We have factored these variables into the Rated Maximum Operating Forces. This assures the customer they are getting the most dependable product at a reasonable cost over the life expectancy of the operator.

Suppliers

Company
Product
Description
Supplier Links
Sliding Door Operators - NB-4150 - Brookfield Industries, Inc.
Thomaston, CT, USA
Sliding Door Operators
NB-4150
Sliding Door Operators NB-4150
The NB-4150 Sliding Door Operator is designed and tested for shielding doors weighing in excess of 100,000 lbs or a maximum operating force of 1800 lbs at speeds up to 8.5 inches per second. The NB- 4150 would also be recommended for any door weighing less than 100,000 lbs that are beyond the capabilities of other sliding door systems in our product line. This is accomplished with a linear drive system comprised of a 3" wide XH polyurethane steel reinforced timing belt coupled to a 3hp AC, high torque, in-line helical gear motor. The NB-4150 is designed to be used in conjunction with an existing linear track system capable of supporting heavy doors with a low coefficient of friction. The open ended style timing belt clamps directly to the top of the door. Once the timing belt has been properly aligned and pre-loaded, in addition to the motor control parameters being correctly set, the NB-4150 will provide many years of maintenance free service. The PLC (Programmable Logic Control) is programmed by the manufacturer to accept input signals from an external (4) button station (including open, partial open, close and stop commands). Additional I/O (input/output) are featured with the NB-4150 to accommodate inputs from infrared presence sensors and pressure sensitive tape switches that will either stop or reverse the door to the open position, when activated in the closing cycle. All input commands to the PLC are class 2 (low voltage). There are no limit or proximity switches to adjust or install. Simply adjust the door’s positioning presets as required by interfacing with the PLC via a hand held Data Access Unit (purchased separately). The NB-4150 Commercial/Industria l Sliding Door is compliant with UL 325 Section 30.2 External Entrapment Protection (Fail Safe/Self-Monitoring ) providing all External Safety Devises are wired and installed per this manual. Rating a Sliding Door Operator: The rating of a sliding door operator in any particular installation cannot be based solsed solely on the weight of the door. Other factors such as linear bearing alignment, coefficient of friction, and acceleration/deceler ation rates may have a substantial affect on the total axial force acting on the door operator components. We have factored these variables into the Rated Maximum Operating Forces. This assures the customer they are getting the most dependable product at a reasonable cost over the life expectancy of the operator.

The NB-4150 Sliding Door Operator is designed and tested for shielding doors weighing in excess of 100,000 lbs or a maximum operating force of 1800 lbs at speeds up to 8.5 inches per second. The NB- 4150 would also be recommended for any door weighing less than 100,000 lbs that are beyond the capabilities of other sliding door systems in our product line. This is accomplished with a linear drive system comprised of a 3" wide XH polyurethane steel reinforced timing belt coupled to a 3hp AC, high torque, in-line helical gear motor.

The NB-4150 is designed to be used in conjunction with an existing linear track system capable of supporting heavy doors with a low coefficient of friction. The open ended style timing belt clamps directly to the top of the door. Once the timing belt has been properly aligned and pre-loaded, in addition to the motor control parameters being correctly set, the NB-4150 will provide many years of maintenance free service.

The PLC (Programmable Logic Control) is programmed by the manufacturer to accept input signals from an external (4) button station (including open, partial open, close and stop commands). Additional I/O (input/output) are featured with the NB-4150 to accommodate inputs from infrared presence sensors and pressure sensitive tape switches that will either stop or reverse the door to the open position, when activated in the closing cycle. All input commands to the PLC are class 2 (low voltage). There are no limit or proximity switches to adjust or install. Simply adjust the door’s positioning presets as required by interfacing with the PLC via a hand held Data Access Unit (purchased separately).

The NB-4150 Commercial/Industrial Sliding Door is compliant with UL 325 Section 30.2 External Entrapment Protection (Fail Safe/Self-Monitoring) providing all External Safety Devises are wired and installed per this manual.

Rating a Sliding Door Operator:

The rating of a sliding door operator in any particular installation cannot be based solsed solely on the weight of the door. Other factors such as linear bearing alignment, coefficient of friction, and acceleration/deceleration rates may have a substantial affect on the total axial force acting on the door operator components. We have factored these variables into the Rated Maximum Operating Forces. This assures the customer they are getting the most dependable product at a reasonable cost over the life expectancy of the operator.

Supplier's Site

Technical Specifications

  Brookfield Industries, Inc.
Product Category Door Operators
Product Number NB-4150
Product Name Sliding Door Operators
Unlock Full Specs
to access all available technical data

Similar Products