Analytical Technology, Inc. Datasheets for Gas Transmitters
Gas transmitters consist of an enclosure, sensor, and electronics that convert a signal from a gas sensor into an analog output signal (typically 4-20 mA).
Gas Transmitters: Learn more
Product Name | Notes |
---|---|
ATI’s Series D12 Gas Transmitter line now includes a versatile Infrared system that can be configured for LEL or select toxic gases. The D12-IR utilizes a compact IR sensor in... | |
ATIs A12-17 Combustible Gas Detectors are used in a wide variety of industrial plants to detect gas leakage or buildup before it reaches explosive levels. These detectors rely on... | |
ATIs A12-2 Wire UniSens universal 2-wire gas transmitter handles 28 different gases, providing the most economical and flexible gas measurement system available today. Combining universal electronics, bench calibration capability, automatic... | |
ATIs C12-17 Combustible Gas Transmitter is a stand-alone gas transmitter designed to detect potentially hazardous concentrations of combustible gases in ambient air. Gases and hydrocarbon vapors such as methane,... | |
ATIs F12 Gas Transmitter is designed to measure toxic gas in hazardous locations requiring an Intrinsically Safe (IS) device. A non-IS version is also available for non-hazardous locations. Each version... |