Underground Devices Datasheets for Pipe Hangers and Conduit Hangers
Pipe hangers and pipe supports are used to support hanging pipe. They include clevis hangers, beam clamps, pipe clamps, brackets and pipe straps.
Pipe Hangers and Conduit Hangers: Learn more
| Product Name | Notes |
|---|---|
| Cable SlingThe ideal temporary support for power and communication cables at jobsitesLow cost, but tough, molded in one pieceUL listed, high performance non-corrosive, non-flammable polymerFor permanent installation in vaults, tanks... | |
| The BNT Series of nonmetallic cable supports are the latest entry into the cable support product lines manufactured by Underground Devices. The BNT is a truly versatile cable support system... | |
| The Heavy Duty Nonmetallic Cable Rack is the new standard in manhole racking. The Heavy Duty Rack is non-conductive and will never rust or corrode. Grounding and insulators are no... | |
| The Multi-Mount Cable Support Arm is the complete nonmetallic cable support system. It bolts directly to the vault or manhole wall, making it ideal for new installations or retrofit jobs. | |
| The Saddle Rack is a versatile cable support. Available in 2 sizes with 1, 2 or 3 saddles, the Saddle Rack is designed for all manhole, tunnel and vault applications. |