CertainTeed Type X Gypsum Board is an interior gypsum board consisting of a solid set, fire resistive, Type X gypsum core enclosed in ivory-colored face paper and a strong liner back paper. CertainTeed Type X board features a specially formulated core providing fire resistance ratings when used in tested assemblies. Long edges are slightly tapered, allowing joints to be reinforced and concealed with joint tape and joint compound. CertainTeed Type X Gypsum Board is available in a variety of lengths and widths.
Thicknesses: 5/8" (15.9 mm) Widths: 4' (1220 mm) standard 54" (1370 mm)
Lengths: 8' to 12' (2440 mm to 3660 mm)
Edges: Tapered
Packaging: Two pieces per bundle, face-to-face and end-taped Special widths, lengths or edges may be available on special order. Consult your CertainTeed sales representative
CertainTeed Corporation | |
---|---|
Product Category | Wallboard |
Product Name | 5/8" Type X Gypsum Board |