Atlantic Rubber Company, Inc. Datasheets for Rubber Tubing
Rubber tubing is used in flow lines for fluids and gases in a variety of hydraulic, pneumatic, process, medical, and specialty applications.
Rubber Tubing: Learn more
| Product Name | Notes |
|---|---|
| Atlantic Rubber carries a full line of rubber products for laboratory usage. We offer everything from Medical Grade Silicone & Rubber Stoppers , Latex, and Natural Rubber Tubing to Septas,... | |
| EPDM is a polymer that features outstanding weather aging, ozone resistance, water, steam and chemicals. Works well with ester-based fluids, acids & weak alkalies. It is not recommended for service... | |
| 45 durometer T=Tan B=Black R=Red | |
| 60 durometer Red or Translucent An inorganic material, broadest temp range (-100°F to +500°F). Great for aging Medical grades FDA grades Colors Not the best physical properties Poor oil resistance. | |
| Amber 40 durometer Also Available in Colors | |
| Black 60 durometer (CR) Chloroprene The material for Freon Beyond that it is usually a best "second" choice and to be considered when there is a combination of media. |