Pump Solutions Group Datasheets for Self Priming Pumps
Self-priming pumps create and maintain a sufficient vacuum level to draw fluid with no external assistance
Self Priming Pumps: Learn more
| Product Name | Notes |
|---|---|
| Features Cartridge lip seals and external ball bearing construction provide maximum reliability. Sliding-vane pump design self-adjusts for wear to maintain flow rates. Excellent self-priming and dry run capabilities. Symmetrical bearing... | |
| Features Ductile iron construction with internal relief valve. Unique sliding-vane pump design self-adjusts for wear to maintain flow rates. Excellent self-priming and dry run capabilities. Blackmer mechanical seal and ball... | |
| Features Replaceable casing liners and end discs that allow easy rebuilding of the pumping chamber to like-new condition without removing the pump from the piping. Hardened ductile iron construction with... | |
| Features Unique sliding-vane pump design self-adjusts for wear to maintain flowrates. Excellent self-priming and dry run capabilities. Dual ended shaft on 2, 2.5 and 3 inch models simplifies installation. Blackmer... | |
| Features excellent self priming capacity constant and smooth delivery total draining of the hoses small dimensions and reduced weight simplicity of installation the Mouvex CC20 metering pump is an excellent... | |
| Features • Exceptional Self-Priming capabilities • Legendary ruggedness • The A series pumps maintain their initial performance level over • time without any adjustment, thanks the automatic clearance • make-up... | |
| ALMATEC pneumatic diaphragm pumps of type AD 6 are a special development for laboratory applications and for sampling water from wells for continuous monitoring of the groundwater under landfills. They... | |
| As common, the housing parts are tightened to each other via housing bolts. However, instead of single bolts pressing punctually against the housing, all housing bolts are now tightened against... | |
| Clean, non-corrosive industrial liquids and petroleum products. Typical applications include fuel oils, lube oils, jet fuels, gasoline, edible oils, and a variety of solvents and thinners such as esters, ketones,... | |
| End Suction Centrifugal | |
| Griswold 6” and 8” Submersible Turbine Pumps are designed for a wide variety of applications . . . farm, home, fountains, irrigation, industry, municipal and commercial use. Seven Series of... | |
| GRISWOLD self-priming centrifugal pumps are designed for a variety of applications. For example, they can be used for draining barges and tank cars . . . dewatering mines or underground... | |
| Griswold Vertical Turbine Pumps are available with two types of pump drives . . . vertical hollowshaft electric motor drive or right angle gear drive. Our turbine pumps offer you... | |
| Griswold’s line of 811 ANSI Pumps is engineered for flexibility and durability. The 811 is available in a wide range of sizes, capacities and materials to fit virtually any process... | |
| Neptune high viscosity, flat diaphragm "V-Pumps" are designed to accurately meter viscous fluids up to 5000 cP such as polymers and other thick liquids. Features • Handles moderate viscosity fluids. | |
| Neptune Model 481-S and 501-S hydraulic diaphragm metering pumps are built to deliver very low flows, repeatable and accurate ranging down to quarts per day. Discharge pressures are higher than... | |
| Neptune Series 500 tubular diaphragm pumps are engineered for viscous fluids up to 20,000 cP and for medium slurries up to 10% solids. Features • No-clog design. Straight-thru flow pattern... | |
| Neptune’ s metering pumps solve your agriculture and irrigation needs. Neptune offers alternative powered pumps that provide multiple dosing and chemical injection solutions using a wide variety of alternative energy... | |
| Pumps for the printing and paper industry have to meet definite requirements. The pneumatic diaphragm pumps of the ALMATEC F-Series have been developed especially for applications with glues, flexo-print inks,... | |
| Series 500-E offers an economical alternate to the standard Series 500 "dia-PUMP" or an opportunity to "step-up" from packed plunger pumps to a true hydraulic diaphragm pump at a modest... | |
| Since 1984 ALMATEC manufactures special pumps for the chemicals supply and circulation in the semiconductor industry. The latest generation is the FUTUR, a pump series particularly developed for the special... | |
| The 1st SEAL LESS rotary positive displacement pump NOT BASED ON MAGNETIC DRIVE Setting a new standard in seal free / Green Benefits ( Up to 25 m3/h – 110... | |
| The Turbo-Flo™ air distribution system operates on differential pressure only; there are no mechanical trip rods, bearings or springs to wear or repair. Its externally serviceable air valve body is... | |
| The Neptune Series 7000 "dia-PUMP" is a mechanically actuated diaphragm metering pump designed for water, wastewater and process applications. The mechanical design eliminates the use of contour plates on the... | |
| The Pro-Flo X™ is the latest innovation to the AODD pump world. The development of Wilden's Pro-Flo X™ air distribution system (ADS) is derived from the Pro-Flo® family and offers... | |
| The Pro-Flo™ patented air distribution system incorporates three moving parts: The unbalanced air valve spool, the pilot spool, and the main shaft/diaphragm assembly. The air valve spool location directs pressurized... | |
| Wilden HU38 - 10 mm (3/8") Advanced Plastic Pump FLOW RATE TO 20.8 LPM (5.5 GPM) MAX PRESSURE = 8.6 BAR (125 PSI) WETTED HOUSINGS (Water Chambers and Manifolds) Material... | |
| Wilden’s high pressure product line was designed to reliably transfer viscous, solid-laden slurries at high head pressures. These air-operated, diaphragm pumps are available with simplex or duplex technology to generate... | |
| Your solutions for Air sensitive and shear sensitive products (Up to 36m3/h) maximum pressure 9 bars. Features • Constant volumetric efficiency • Low shear rate • High vacuum... | |
| Your solutions for Air sensitive and shear sensitive products (Up to 36m3/h) maximum pressure 9 bars. Features • Seal free means leak free without mechanical seal, • packing... | |
| Your solutions for continuous transfer and low-flow metering (?800 liters/h) 3 bars and 15 bars pressure. Features • Leak free pumping without the need for magnetic couplings • or mechanical... | |
| Your solutions for products that have to meet rigorous sanitary standards (Up to 12m3/h) 6 bars and 10 bars pressure. Features • Leak free pumping without the need... | |
| ALMATEC pneumatic diaphragm pumps of series CX are used as general-purpose pumps for low to medium duty and also as drum pumps. CX pumps are self-priming and protected against dry... | |
| ALMATEC's high-pressure diaphragm pumps have been specially developed for charging filter presses with chemical wastes and special sludge. With a driving pressure of max. 7 bar, the pumps of series... | |
| Particular attention has been paid to the form of the product chambers when designing the metal pneumatic diaphragm pumps from ALMATEC. Result: soft contours, smooth flow channels and no dead... | |
| The ALMATEC pump series BIOCOR is especially designed for sterile applications within the pharmaceutical, biotechnical and food industry. The air-operated diaphragm pumps are EHEDG certificated and ATEX conform according to... |