Liberty Pumps Datasheets for Sump Pumps
Sump pumps are used in applications where excess water must be pumped away from a particular area. Sump pumps generally sit in a basin or sump that collects this excess water.
Sump Pumps: Learn more
Product Name | Notes |
---|---|
1/3 or 1/2 hp. 1 1/2" Discharge 3/8" Solids Handling p.MsoNormal, li.MsoNormal, div.MsoNormal { margin: 0in 0in 0.0001pt; font-size: 10pt; font-family: Arial; letter-spacing: -0.25pt; }div.Section1 { page: Section1; } Unassembled... | |
A fully assembled pump combination that features a primary 115 volt sump pump and the model 441 battery back-up pump. Available with the 237, 257 or 457 sump pump. | |
Assembled sump pump system with 1/3 or 1/2 hp sump pump. Molded pump platform helps to secure pump and reduce potential jamming from debris. Features: • 1/3 or 1/2 hp... | |
Battery operated 12 Volt DC Adapts to 1-1/2 or 1-1/4 Discharge Liberty's model 441 takes over when the power goes out. Operating from the power of a marine-grade deep-cycle battery*,... | |
Cool running and efficient, the 230-Series features a deep-finned powder coated aluminum motor housing, polypropylene base and vortex style impeller. Topped-off with a quick-disconnect power cord and Liberty's VMF switch... | |
Cool running and efficient, the 450-Series features a deep-finned powder coated aluminum motor housing, polypropylene base and vortex style impeller. Topped-off with a quick-disconnect power cord and Liberty's VMF switch... | |
From the second you look at the new SumpBox®, you realize someone did their homework. You can say our engineers designed the newest revolution in sump pump technology, but the... | |
Liberty's most popular pedestal pump features a 1/3 hp motor, heavy-duty dual-contact switch, high-strength cast iron impeller, cast iron base and corrosion-resistant stainless steel shaft. All cast iron parts are... | |
One of the most advanced 1/4 hp sump pumps available, Liberty's 240-series features a unique one-piece cast iron housing with peripheral port suction. This design eliminates the motor seal ring... | |
Rugged and dependable heavy-duty cast iron pump with powder coat finish. Liberty's "workhorse" sump pump features a unique one-piece cast iron body, quick-disconnect power cord and three different switch options... | |
SJ10A Water Powered Back Up Pump with indoor 115v alarm with 9v battery back-up. Compact probe mounted sensor, auxiliary contacts with visual and audio alarm. The SumpJet® (Model SJ10)... | |
The new ELV-Series sump pumps from Liberty are designed and approved for safe operation of pumping, alarming and monitoring of elevator sump pits, transformer vaults and other applications where oil... | |
The S30-Series from Liberty was designed to handle the problem areas of sump pumps in new home construction. Powered by a durable 1/3 hp motor, the S37 offers larger clearances... | |
The SumpJet® (Model SJ10) is a water powered back-up sump pump that will protect your basement in the case of a power outage. This unique product is powered by... | |
With a shut-off head of 37 feet and 3/4" solids-handling capability, the 280-series by Liberty covers a wide-range of low-head to mid-range pump applications. Designed for STEP systems, mound systems,... | |
180 degrees Fahrenheit max fluid temperature Oil-filled thermally protected motor Permanently lubricated bearings Powder coated finned aluminum motor housing High temperature float Stainless steel fasteners |