Wiper Master, Inc. Datasheets for Traffic Safety Equipment
Traffic safety equipment provides visible and physical barriers or high visibility guidance systems to help control traffic flow.
Traffic Safety Equipment: Learn more
| Product Name | Notes |
|---|---|
| Built-in bracket accommodates barricade light. Closed-hinge feature prevents pinched fingers during placement and retrieval. Low-profile. All plastic construction with engineer grade sheeting. Weighs only 15 lbs. Meets MUTCD standards and... | |
| Cone features an internal light with two settings, steady burn and flashing. Operates on (2) AAA batteries (included) and endures 100,000 flashes or 36 hours of steady burn. Constructed with... | |
| Constructed of high-visibility dayglow red/orange PVC with a white inner liner, wide-body design and rugged black base. Meets MUTCD standards and NCHRP 350. | |
| Constructed of molded polypropylene plastic with red acrylic reflectors. Designed with wire bracing that controls the degree of tilt, even in extreme wind conditions. Air-flow design helps reduce wind resistance. | |
| Drum designed to inhibit roll after impact to eliminate further hazards or potential damage. Tapered drum design enables nesting for storage or transport. Drum handle accommodates (1) or (2) Type... | |
| Lightweight design is easy to transport. Long-lasting fluorescent color allows signs to be used longer. Photometric performance material provides superior nighttime guidance. Will not wrinkle or crinkle even after multiple... | |
| Low-density polyethylene with UV inhibitors to minimize fading. Tiered cone design utilizes less space than traditional barrels or drums. Features the easy Grip-N-Go handle and is stackable for confined storage. | |
| Spring-loaded QFV sign stands display 48" roll-up panels a minimum of 14" off the ground. Exclusive base, spring and leg design eliminates the need for sandbags and absorbs winds up... | |
| The 3-way (flashing, steady burn, off) LED lights are located in the strongest area of the case for protection. Simple, 1-piece battery compartment with battery contacts works with gravity for... | |
| Wide body design with orange base. Flow-molded, dayglow orange PVC with white inner liner. Meets MUTCD standards and NCHRP 350. |