LightGuard Systems, Inc. Datasheets for Traffic Safety Equipment
Traffic safety equipment provides visible and physical barriers or high visibility guidance systems to help control traffic flow.
Traffic Safety Equipment: Learn more
| Product Name | Notes |
|---|---|
| Automatic Activation Bollard Aesthetically Pleasing Optional Audible Sounds Easily Installed In Sidewalk Simple Control Panel Installations 12VDC Operation (Down To 9VDC) Recognized As “The Place to Cross” Internally Illuminated Courtesy... | |
| Basic PCU AC to DC Converter Dedicated Micro Controller 120 VAC Single Phase Input Simple Electrical Connections Lockable Weatherproof Cabinet Internal Branch Circuit Protection Easily Mounts to Poles, Pads, or... | |
| ISAD Simple Electrical Connections 12VDC Operation (Down To 9VDC) Directional Detecting Infrared Sensors Signal Head Easily Mounts To Base Plate Rugged Road Tested Signal Head Housing Bullet Proof Clear Polycarbonate... | |
| LightGuard Snowplow Blade Resistant Base Plate Manufactured from case hardened steel featuring a Debris Free™ "Self-Clearing" fluted face plate. Coated with marine grade primer. Compliant with FHWA Standards: MUTCD Chapter... | |
| LightGuard Standard 10" Composite Base Plate Manufactured with fiberglass composite materials and featuring a "Self-Clearing" fluted face plate. Four rust proof brass threaded screw receptacles are mounted from the bottom... | |
| LightGuard Systems newest technology is our System 9X LED dubbed LightStar™. Each signal head contains an acrylic prism which fills a void between the LED lamps and the signal head... | |
| Manual Push Button Activation Device ADA Compliant Easy Electrical Connections Easily Mounts To Existing Poles Available With Multiple Placards 12VDC Operation (Down To 9VDC) Supplemental Amber LED Illumination Comes In... | |
| Pedestrian crossing sign (W11) without crosswalk lines and LED enhanced symbol. Typically Installed With Down Pointing Arrow (MUTCD Standard). | |
| School crossing sign (W63) with out crosswalk lines and LED enhanced symbol (MUTCD standard). | |
| Solar Power Control Unit Battery Back-Up Stand Alone Solar Powered Pad or Pole Mount Enclosure Available With DC Upgrade Kits Lockable Weatherproof Cabinet Internal Branch Circuit Protection Long Life SLA... | |
| Standard Power Control Unit Battery Back-Up Lightning Surge Protection Available With Upgrade Kits Lockable Weatherproof Cabinet Internal Branch Circuit Protection Mounts to Poles, Pads, or Other Surfaces 120 VAC Single... | |
| This factory installed option converts the standard PCU for dual independent crosswalk zone output. User interface allows for multiple option selection and preset programming. Data collection and retrieval for information... |