Cocker-Weber Brush Company Datasheets for Industrial Brushes

Industrial brushes are used for metal deburring; removing rust, paint or coatings; welding or surface preparation; painting and coat application; thread cleaning; and surface finishing on a variety of materials.
Industrial Brushes: Learn more

Product Name Notes
Cup & End BrushesSimilar to disk brushes, cup and end brushes are smaller and used for reaching into cracks, crevices or odd shaped spaces. End brushes excel where a small...
Cylinder & Wheel Brushes Cylinder and wheel brushes are used in many industrial applications where continuous brushing action is required. From cleaning conveyors to washing fruits and vegetables, cylinder brushes...
Dental Laboratory BrushesCocker-Weber Brush Company offers a complete line of brushes that meet the stringent requirements of dental laboratory applications. Cocker-Weber Dental Laboratory Brushes are the finest brushes available worldwide.
Disk BrushesDisk brushes are used when the brushing action is more effectively applied to a flat surface in a circular manner. They are used for activities as diverse as finishing,...
Jewelers Polishing Brushes Cocker-Weber Brush Company is recognized as the producer of the worlds finest polishing brushes. These brushes are used by jewelers, goldsmiths, silversmiths, watchmakers, fine hardware manufacturers, artisans...
Special, Odd & Unusual BrushesThese brushes are designed for specific openings, slots, shapes and purposes. They may be tufted on opposite sides or at angles in many configurations. Uses are...
Strip BrushStrip brushes for packaging and other machines#7 Channel 330mm long 25mm filament length Description #7 Channel 330mm long .006" crimped black nylon filament fill 25mm filament length Replacement brushes...
Strip BrushStrip brushes for packaging and other machinesExample of a brush built on an aluminum rod