TECA (ThermoElectric Cooling America) Corporation Datasheets for Enclosure Air Conditioners
Enclosure air conditioners remove the heat generated by electronic devices from the inside of cabinets or enclosures.
Enclosure Air Conditioners: Learn more
Product Name | Notes |
---|---|
1/2 Ton Through Mounterd Air Conditioner/Heat Exchanger TECA now offers thermoelectric air conditioners for systems with 3-phase power. Reliable thermoelectric technology is maintenance free and does not require filters, coolant... | |
AHP-1200 Series Mounting Style: Through Mounted Voltages: 120, 240 VAC and 24 VDC Environments: NEMA-12 IP40 (maintains IP 52) UL-1995/CSA 22.2, CE Rating Traditional: 530 BTU/hr @ 0 °F ΔT... | |
AHP-1200CXP Series Mounting Style: Through Mounted Voltages: 120 VAC Environments: Class I Division 1, Groups B, C, D NEMA-4X IP56 Rating Traditional: 307-680 BTU/hr @ 0 °F ΔT Rating DIN... | |
AHP-1200EP Series Mounting Style: Through Mounted Voltages: 120, 120/240 VAC Environments: Class I Div 2, NEMA-12 IP52 UL-1604, UL-1995/CSA 22.2 ETL Rating Traditional: 530 BTU/hr @ 0 °F ΔT 670... | |
AHP-1200X, XM Series Mounting Style: Through Mounted Voltages: 120 VAC and 24 VDC Environments: NEMA-4X IP56 (X models) NEMA-4X IP 56 + Shock & Vibration (XM models) UL-1995/CSA 22.2, CE... | |
AHP-1200XE Series Mounting Style: Through Mounted Voltages: 120, 240 VAC and 24 VDC Environments: NEMA-4/4X IP56 UL-1995/CSA 22.2, CE Rating Traditional: 530 BTU/hr @ 0 °F ΔT 670 BTU/hr @... | |
AHP-1200XP Series Mounting Style: Through Mounted Voltages: 120, 120/240 VAC Environments: Class I Div 2, NEMA-4X IP56 UL-1604, UL-1995/CSA 22.2 ETL Rating Traditional: 530 BTU/hr @ 0 °F ΔT 670... | |
AHP-1400 Series Mounting Style: Through Mounted Voltage: 120 VAC Environments: NEMA-12 IP40 (maintains IP 52) Rating Traditional: 850 BTU/hr @ 0 °F ΔT 1090 BTU/hr @ +20 °F ΔT Rating... | |
AHP-1501 Series Mounting Style: Through Mounted Voltages: 120/240 VAC and 24 VDC Environments: NEMA-12 IP40 (maintains IP 52) UL-1995/CSA 22.2, CE Rating Traditional: 1000 BTU/hr @ 0 °F ΔT 1300... | |
AHP-1501XE Series Mounting Style: Through Mounted Voltages: 120/240 VAC and 24 VDC Environments: NEMA-4/4X IP 56 UL-1995/CSA 22.2, CE Rating Traditional: 1000 BTU/hr @ 0 °F ΔT 1300 BTU/hr @... | |
AHP-150FF Series Mounting Style: Through Mounted Voltages: 12/24 VDC Environments: NEMA-12 IP40 (maintains IP 52) Rating Traditional: 100 BTU/hr @ 0 °F ΔT 123 BTU/hr @ +20 °F ΔT Rating... | |
AHP-150XE Series Mounting Style: Through Mounted Voltages: 12 VDC Environments: NEMA-4/4X IP56 Rating Traditional: 100 BTU/hr @ 0 °F ΔT 123 BTU/hr @ +20 °F ΔT Rating DIN 3168: 29... | |
AHP-1800 Series Mounting Style: Through Mounted Voltages: 120, 240 VAC and 24 VDC Environments: NEMA-12 IP40 (maintains IP 52) UL-1995/CSA 22.2, CE Rating Traditional: 1100 BTU/hr @ 0 °F ΔT... | |
AHP-1800EP Series Mounting Style: Through Mounted Voltages: 120, 120/240 VAC Environments: Class I Div 2, NEMA-12 IP52 UL-1604, UL-1995/CSA 22.2 ETL Rating Traditional: 1100 BTU/hr @ 0 °F ΔT 1420... | |
AHP-1800X, XM Series Mounting Style: Through Mounted Voltages: 120/240 VAC and 24 VDC Environments: NEMA-4X IP 56 (X models) NEMA-4X IP 56 + Shock & Vibration (XM models) UL-1995/CSA 22.2,... | |
AHP-1800XE Series Mounting Style: Through Mounted Voltages: 120, 240 VAC and 24 VDC Environments: NEMA-4/4X IP 56 UL-1995/CSA 22.2, CE Rating Traditional: 1100 BTU/hr @ 0 °F ΔT 1420 BTU/hr... | |
AHP-1800XP Series Mounting Style: Through Mounted Voltages: 120, 120/240 VAC Environments: Class I Div 2, NEMA-4X IP56 UL-1604, UL-1995/CSA 22.2 ETL Rating Traditional: 1100 BTU/hr @ 0 °F ΔT 1420... | |
AHP-1802XP Series Mounting Style: Through Mounted Voltages: 240 VAC Environments: IP54 Zone 1, Zone 2, Ex II 2 G, T1 - T3 Agency approvals: This product has not been tested... | |
AHP-300FF Series Mounting Style: Through Mounted Voltages: 12/24/48 VDC Environments: NEMA-12 IP40 (maintains IP 52) Rating Traditional: 210 BTU/hr @ 0 °F ΔT 250 BTU/hr @ +20 °F ΔT Rating... | |
AHP-300X Series Mounting Style: Through Mounted Voltages: 12/24/48 VDC Environments: NEMA-4X IP 56 Rating Traditional: 210 BTU/hr @ 0 °F ΔT 250 BTU/hr @ +20 °F ΔT Rating DIN 3168:... | |
AHP-300XE Series Mounting Style: Through Mounted Voltages: 12/24/48 VDC Environments: NEMA-4/4X IP 56 Rating Traditional: 210 BTU/hr @ 0 °F ΔT 250 BTU/hr @ +20 °F ΔT Rating DIN 3168:... | |
AHP-301FF Series Mounting Style: Through Mounted Voltages: 120/240 VAC Environments: NEMA-12 IP40 (maintains IP 52) Rating Traditional: 180 BTU/hr @ 0 °F ΔT 220 BTU/hr @ +20 °F ΔT Rating... | |
AHP-400 Series Mounting Style: Through Mounted Voltages: 24 VDC Environments: NEMA-12 IP40 (maintains IP 52) Rating Traditional: 207 & 315 BTU/hr @ 0 °F ΔT 297 & 405 BTU/hr @... | |
AHP-400X Series Mounting Style: Through Mounted Voltages: 24 VDC Environments: NEMA-4X IP56 Rating Traditional: 207 & 315 BTU/hr @ 0 °F ΔT 297 & 405 BTU/hr @ +20 °F ΔT... | |
AHP-400XE Series Mounting Style: Through Mounted Voltages: 24 VDC Environments: NEMA-4/4X IP56 Rating Traditional: 207 & 315 BTU/hr @ 0 °F ΔT 297 & 405 BTU/hr @ +20 °F ΔT... | |
AHP-401 Series Mounting Style: Through Mounted Voltages: 120, 240 VAC Environments: NEMA-12 IP40 (maintains IP 52) Rating Traditional: 342 BTU/hr @ 0 °F ΔT 486 BTU/hr @ +20 °F ΔT... | |
AHP-500 Series Mounting Style: Through Mounted Voltages: 24 VDC Environments: NEMA-12 IP40 (maintains IP 52) Rating Traditional: 303 & 532 BTU/hr @ 0 °F ΔT 432 & 711 BTU/hr @... | |
AHP-500X Series Mounting Style: Through Mounted Voltages: 24 VDC Environments: NEMA-4X IP56 Rating Traditional: 303 & 532 BTU/hr @ 0 °F ΔT 432 & 711 BTU/hr @ +20 °F ΔT... | |
AHP-500XE Series Mounting Style: Through Mounted Voltages: 24 VDC Environments: NEMA-4/4X IP56 Rating Traditional: 303 & 532 BTU/hr @ 0 °F ΔT 432 & 711 BTU/hr @ +20 °F ΔT... | |
FHP-1501 Series Mounting Style: Flush Mounted Voltage: 120/240 VAC, 24 VDC Environments: NEMA-12 IP40 (maintains IP 52) UL-1995/CSA 22.2, CE Rating Traditional: 950 BTU/hr @ 0 °F ΔT 1270 BTU/hr... | |
FHP-1501XE Series Mounting Style: Flush Mounted Voltage: 120/240 VAC, 24 VDC Environments: NEMA-4/4X IP56 UL-1995/CSA 22.2, CE Rating Traditional: 950 BTU/hr @ 0 °F ΔT 1270 BTU/hr @ +20 °F... | |
FHP-2850 Series Mounting Style: Flush Mounted Voltages: 120 VAC, 240 VAC Environments: NEMA-12 IP40 (maintains IP 52) Rating Traditional: 1700 BTU/hr @ 0 °F ΔT 2200 BTU/hr @ +20 °F... | |
FHP-400 Series Mounting Style: Through Mounted Voltages: 24 VDC Environments: NEMA-12 IP40 (maintains IP 52) Rating Traditional: 179 & 259 BTU/hr @ 0 °F ΔT 280 & 360 BTU/hr @... | |
FHP-400X Series Mounting Style: Through Mounted Voltages: 24 VDC Environments: NEMA-4X IP56 Rating Traditional: 179 & 259 BTU/hr @ 0 °F ΔT 280 & 360 BTU/hr @ +20 °F ΔT... | |
FHP-400XE Series Mounting Style: Through Mounted Voltages: 24 VDC Environments: NEMA-4 IP56 Rating Traditional: 179 & 259 BTU/hr @ 0 °F ΔT 280 & 360 BTU/hr @ +20 °F ΔT... | |
FHP-401 Series Mounting Style: Flus Mounted Voltages: 120, 240 VAC Environments: NEMA-12 IP40 (maintains IP 52) Rating Traditional: 302 BTU/hr @ 0 °F ΔT 447 BTU/hr @ +20 °F ΔT... | |
FHP-500 Series Mounting Style: Flush Mounted Voltages: 24 VDC Environments: NEMA-12 IP40 (maintains IP 52) Rating Traditional: 251 & 416 BTU/hr @ 0 °F ΔT 372 & 536 BTU/hr @... | |
FHP-500X Series Mounting Style: Through Mounted Voltages: 24 VDC Environments: NEMA-4X IP56 Rating Traditional: 251 & 416 BTU/hr @ 0 °F ΔT 372 & 563 BTU/hr @ +20 °F ΔT... | |
FHP-500XE Series Mounting Style: Flush Mounted Voltages: 24 VDC Environments: NEMA-4 IP56 Rating Traditional: 251 & 416 BTU/hr @ 0 °F ΔT 372 & 563 BTU/hr @ +20 °F ΔT... | |
FHP-750 Series Mounting Style: Flush Mounted Voltage: 120, 240 VAC, 24 VDC Environments: NEMA-12 IP40 (maintains IP 52) UL-1995/CSA 22.2, CE Rating Traditional: 430 BTU/hr @ 0 °F ΔT 560... | |
FHP-750XE Series Mounting Style: Flush Mounted Voltage: 120, 240 VAC, 24 VDC Environments: NEMA-4/4X IP 56 UL-1995/CSA 22.2, CE Rating Traditional: 430 BTU/hr @ 0 °F ΔT 560 BTU/hr @... | |
Flush Mounted Air Conditioner/Heat Exchanger TECA now offers thermoelectric air conditioners for systems with 3-phase power. Reliable thermoelectric technology is maintenance free and does not require filters, coolant or chemicals... | |
Green Zone Air Conditioner/Heat Exchanger TECA now offers thermoelectric air conditioners for systems with 3-phase power. Reliable thermoelectric technology is maintenance free and does not require filters, coolant or chemicals... | |
Green Zone Air Conditioner/Heat Exchanger TECA now offers thermoelectric air conditioners for systems with 3-phase power. Reliable thermoelectric technology is maintenance free and does not require filters, coolant or chemicals... | |
LHP-1200XE Series Mounting Style: Through Mounted Voltages: 120 VAC Environments: NEMA-4/4X IP56 * Adaptable to explosion proof applications Rating Traditional: 613 BTU/hr @ 0 °F ΔT 770 BTU/hr @ +20... | |
LHP-1200XP Series Mounting Style: Through Mounted Voltage: 120 VAC Environments: Class 1 Div 2, NEMA-4/4X IP56 Class 1 Div 1, ATEX Zone 1 Rating Traditional: 613 BTU/hr @ 0 °F... | |
LHP-1700FF Series Mounting Style: Through Mounted Voltages: 120, 240 VAC Environments: NEMA-12 IP40 (maintains IP 52) * Adaptable to NEMA-4/4X & explosion proof apps. Rating Traditional: 1050 BTU/hr @ 0... | |
LHP-300FF Series Mounting Style: Internal Mounted Voltages: 24 VDC Environments: NEMA-12 IP40 * Adaptable to NEMA-4/4X & explosion proof apps. Rating Traditional: 160 BTU/hr @ 0 °F ΔT 200 BTU/hr... | |
LHP-800FF Series Mounting Style: Internal Mounted Voltages: 24 VDC Environments: NEMA-12 IP40 * Adaptable to NEMA-4/4X & explosion proof apps. Rating Traditional: 500 BTU/hr @ 0 °F ΔT 615 BTU/hr... | |
Through Mounted Air Conditioner/Heat Exchanger TECA now offers thermoelectric air conditioners for systems with 3-phase power. Reliable thermoelectric technology is maintenance free and does not require filters, coolant or chemicals... |