Restek Datasheets for Gas Cylinders
Gas cylinders are used to store gases under high pressures. They can store flammable gases such as acetylene and inert gases such as helium.
Gas Cylinders: Learn more
| Product Name | Notes |
|---|---|
| 304L stainless steel; DOT rating to 1,800 psig (TPED cylinders to 1,450 psig). Range of cylinder sizes, 75 cc to 2250 cc. All cylinders have 1/4″ female NPT threads on... | |
| 316L stainless steel; DOT rating to 5,000 psig (TPED cylinders to 4,350 psig). Range of cylinder sizes, 150 cc to 500 cc. All cylinders have 1/4″ female NPT threads on... | |
| Ideal for indoor air, personal, emergency response, or soil gas sampling. 400 cc or 1,000 cc. Available with quick-connect fitting that is compatible with sampling and analysis instruments. Also available... |