Magma Datasheets for PCI Products
PCI products are devices that use the peripheral component interconnect (PCI) bus standard. PCI products include bridges, extenders, and power supplies. They also include bus interface, adapter, memory, mass storage, networking, and serial communications modules.
PCI Products: Learn more
Product Name | Notes |
---|---|
13 Slot 32-bit/33Mhz PCI Expansion Board-Set The OEM Board-Sets are non-enclosed versions of the Magma Slot PCI / PCI-X and PCI Express Expansion products. Non-enclosed board-sets are intended for OEMs... | |
3 Slot 64-bit/33Mhz PCI Expansion Board-Set The OEM Board-Sets are non-enclosed versions of the Magma Slot PCI / PCI-X and PCI Express Expansion products. Non-enclosed board-sets are intended for OEMs... | |
4 Slot 32-bit/33Mhz PCI Expansion Board-Set The OEM Board-Sets are non-enclosed versions of the Magma Slot PCI / PCI-X and PCI Express Expansion products. Non-enclosed board-sets are intended for OEMs... | |
7 Slot 32-bit/33Mhz PCI Expansion Board-Set The OEM Board-Sets are non-enclosed versions of the Magma Slot PCI / PCI-X and PCI Express Expansion products. Non-enclosed board-sets are intended for OEMs... | |
Are you married to your desktop, but don’t want to be? Is your power-hungry, heat-generating “desktop-only” PCI card stopping you from going mobile? Can’t get the special functionality you need... | |
Can’t get the special functionality you need in a laptop? Laptop need a portable RAID system? Need to upgrade your server or desktop computer? Don’t want to lose your investment... | |
Got a small footprint computer and full-sized PCI cards? Don’t want to lose your investment in pricey PCI cards that don’t fit the new computer? Simply need more PCI slots... | |
Need to upgrade your server or desktop computer? Don’t want to lose your investment in pricey PCI cards that don’t fit the new computer? You can install practically any PCI... | |
Need to upgrade your server or desktop computer? Got a small footprint computer and full-sized PCI cards? Don’t want to lose your investment in pricey PCI cards that don’t fit... | |
The Magma P13RR-RAS provides a simple solution for expanding the PCI expansion capability of your computer or server.The expansion chassis contains thirteen PCI slots that connect to the host computer... | |
The Magma PCI Express-to-PCI Expansion System provides a simple, cost-effective solution for expanding the capability of your PCI Express based computer. As computer manufacturers migrate to PCI Express, the number... |