Hy-Safe Technology Datasheets for Fall Arrest Systems
Fall arrest systems prevent personnel from falling in construction sites, factories, etc.
Fall Arrest Systems: Learn more
| Product Name | Notes |
|---|---|
| 25' stainless steel cable SRL comes in a composite housing with fall indicating self locking snap hook and mounting carabiner. | |
| 7' SRL with nylon webbing is small and lightweight. It comes in a steel housing with vinyl covering with double locking snap hook and double locking carabiner. | |
| A complete kit that is easily installed with no special tools or equipment. System is extremely portable allowing you to move it and reuse it over again. This all-metal system... | |
| Adjustable chest strap construction harness, universal size with back and hip D-rings, back support pad and grommet leg straps. Also available in Sizes S & XL. | |
| Adjustable chest strap dielectric harness comes in universal fit. Includes quick connect buckles with buckle covers and back web loop. Also available in sizes S and XL. | |
| Adjustable chest strap full body harness is standard with Back D-Ring. The 5200 Series Harness offers universal fit. It is adjustable at five points. The shoulder buckles feature gator grips... | |
| Basic fall protection compliance kit includes a full body harness and 6' shock absorbing lanyard. | |
| Corrosion resistant steel housing, two pawls arrest system, galvanized steel cable, 32.8' - 49.2' lengths, zinc plated steel screw fittings, standard unwinding speed: 65.6 ft/min, arrest distance: 23.6", maximum number... | |
| Corrosion treated steel housing, two pawls arrest system, galvanized steel cable, 16.4' - 98.4' lengths, zinc plated steel screw fittings, standard unwinding speed: 65.6 ft/min, arrest distance: <23.6", number of... | |
| Cross over full body harness comes standard with a chest plate and offers universal fit. Options include quick connect buckles or grommet leg straps. The back D-Ring is adjustable for... | |
| D-Ring is forged and plated alloy steel. D-Ring has a 5000 lb capacity and fitting 5/8" bolt hole. | |
| ExoFit XP™ is a new generation harness providing all day comfort in a harness you can trust. From the moment you put it on, the ExoFit exceeds anything you’ve ever... | |
| ExoFit™ harness is the first of a new generation of harnesses designed from the ground up for maximum comfort and performance. Constructed from high performance materials from technology-intensive , safety... | |
| EZ STOP Retrax is the world's first retractable shock absorbing lanyard. Stays close to the body, reducing trip falls, dragging and snagging. Unique spring technology retracts and expands from 2-1/2... | |
| EZ-Line™ is the most user friendly horizontal lifeline system on the market today. It is fast and easy to install, remove and store! EZ-Line’s innovative retractable design allows the user... | |
| Fasteners provided for wood and steel, Can facilitate a horizontal lifeline system, anchor must be flashed in permanent applications, available with a backer plate for use on a beam or... | |
| For residential or commercial construction. Removable D-ring assembly allows you to leave behind the clamp assembly and then shingle over it, reusing the D-ring at another location. Detachable roof anchor... | |
| High visibility orange mesh safety vest harness with reflective striping. Comes in universal fit with back D-ring and adjustable buckle leg straps. Limited supply and sizes. | |
| Horizontal rope lifeline system, 5/8" 12 strand, web anchors. Includes carry bag. Comes in 30' or 60' lengths. It is for one or two users. | |
| Lanyard with internal shock comes with premium webbing and double locking snap hooks. Available in 4' and 6' lengths. Option of twin tail available on the 6' lanyard. | |
| Lanyard with internal shock comes with premium webbing, one double locking snap hook and one 1 3/4" rebar hook. Available in 6' length. | |
| Lanyard with Kevlar webbing comes with shock pack and double locking snap hooks. Available in 6' length. Ideal for welding applications | |
| Manual rope grab in alloy steel construction for use with 5/8" rope; small eye. Press or release to move along. Built for simple yet reliable operation and positioning. | |
| Most portable, user-friendly Vacuum Anchor Fall Arrest System. It can anchor to virtually any smooth, non-porous surface, such as a tank, vessel or large steel structure, simply by flipping a... | |
| One of the most popular options for the fall-arrest post is the Rescue Davit Arm. The davit arm’s unique clamping design allows it to attach to the post without the... | |
| Our 3-Way Self-Retracting Lifeline series provides continuous fall protection and rescue capabilities. The SRL's are durable, fast acting personal fall arrest/retrieval units. The SRL also provides limited fall and deceleration... | |
| Premium Full Body Harness has adjustable chest and leg straps for a better fit and size adjustment. Quick connect buckles allow for fast and easy donning of harness. The comfort... | |
| Premium Full Body Harness has adjustable chest, waist and leg straps for a better fit and size adjustment. Quick connect buckles allow for fast and easy donning of harness. The... | |
| Premium rope grab fits 5/8" 3-strand vertical rope lifeline. Stainless steel construction. | |
| Protecta® Rebel™ is a fall protection solution that doesn’t compromise budgets or safety and gives workers added mobility. These SRLs incorporate a lifeline that extends and retracts automatically, allowing unhindered... | |
| Provides a fall protection anchor during initial construction as well as for the future homeowner for routine roof maintenance. This anchor has proven to be a simple and safe residential... | |
| Reflective harness with adjustable chest strap comes in universal fit with back D-ring and grommet leg straps. Includes 5 points of adjustment for comfort. This harness is ideal for railroad... | |
| Rope Lifelines (5/8") are available in lengths of 25', 50', 75', 100', 150' & 200'. For use in conjunction with a rope grab and full body harness (not included). Rope... | |
| Sayfline™ system is a complete kit coming in its own carrying bag that is easily installed with no special tools or equipment. System is lightweight and extremely portable allowing you... | |
| Self tracking and locking removable rope grab for use with 5/8" - 1/2" rope in alloy steel construction; large eye. | |
| Self tracking and locking removable rope grab for use with 5/8" - 1/2" rope in alloy steel construction; small eye. | |
| Standard lanyard comes with shock pack, one double locking snap hook and one web loop. Available in 6' length. Twin tail option available. | |
| Stretch lanyard 4' - 6' comes with one double locking snap hook and one 2 3/4" rebar snap hook. Twin tail option also available with two 2 3/4" rebar snap... | |
| Stretch lanyard 4-6' comes with double locking snap hooks. Twin tail option available. | |
| System includes 5/8" 12 strand horizontal rope lifeline and cable anchors. Includes carry bucket. Available in 30' or 60' lengths. It is for one or two users. | |
| The 130' Self Retracting Lifeline comes with Stainless Steel cable, steel housing and fall indicating snap hook. | |
| The 25' SRL comes with Stainless Steel cable, steel housing with fall indicating snap hook and mounting carabiner. Also comes in 50', 85' and 100' lengths. | |
| The 25' Web Self Retracting Lifeline features composite plastic housing, a fall indicating, double locking snap hook, and comes complete with a mounting carabiner. | |
| The Advanced Portable Fall Arrest Post is specifically designed for use on top of transformers or other types of vertical platforms with potential fall hazards. It’s compact and lightweight design... | |
| The Advanced Series Five-Piece Hoist System is designed for manhole and confined space entry/ retrieval applications. This unit is constructed of lightweight materials including high-strength aluminum. The Davit pivots for... | |
| The Aerial Lift Kit provides fall protection for working on lifts. It includes a full body harness and a 7' web Self Retracting Lifeline. | |
| The Anchorage Trolley is a mobile anchorage device designed to roll freely on various I-beam flanges ranging from 2 1/3" to 8 2/3" in width, including beams with M, W,... | |
| The beam clamp is an adjustable 5000 lb anchor point. It is adjustable with one hand, for ease of use. The double action release helps prevent slippage. It fits easily... | |
| The black safety vest harness comes in universal fit and includes adjustable buckle leg straps, a durable chest zipper, and chest strap. Ease of donning the safety vest harness and... | |
| The Cable Sling is a 1/4" vinyl coated galvanized steel aircraft cable sling. They have 3/8" thimble eyes on each end. It is available in various lengths. It can be... | |
| The Concrete Anchor Strap is for use in building, roofing, industrial, rebar, concrete, and steel applications. It is affordable enough for one time use, and is durable enough to be... | |
| The cross over rigging harness utilizes a design specifically for rigging and other vertically oriented and positioning applications. This harness comes in universal fit and grommet leg straps. Includes Front,... | |
| The Edge Frame is quick and easy to assemble and breaks down into seven pieces (plus 12 x 55 lb weights) for convenient transport, handling & storage. 5’ 11’ High... | |
| The eye bolt anchor provides a secure anchorage point by using bolt holes in structures, beams and columns. It is operated by a single trigger mechanism. It can be inserted... | |
| The FS 5900 rugged harness offers universal fit and is adjustable at 3 points providing dependable fall protection at an exceptional value. It includes adjustable back D-ring for better positioning... | |
| The H/D Anchor Strap is constructed of a strong 3" polyester webbing with a 1 3/4" wear strap sewn in the middle to add strength and durability for use on... | |
| The high visibility orange safety vest harness comes in universal fit and includes adjustable buckle leg straps, a chest zipper, chest strap and back D-ring. Ease of donning the safety... | |
| The Hy-Safe Tripod comes in 7' or 11' maximum working heights and collapsable legs for easy transport. It comes complete with a built in cable pulley for use with a... | |
| The Hy-Safe Winch comes in various cable lengths and is for use with the FS TP Tripod (as shown). Used for raising and lowering workers into confined space areas, the... | |
| The industry’s first twin-leg SRL is truly unique and innovative. Two separate 6 ft. lifelines extend and retract as the worker moves, providing continuous fall protection without restrictions. Compact, lightweight... | |
| The Lad-Saf® shock absorbing design uses an elastomeric impact attenuator to reduce the forces imposed on the ladder structure. This system assures you of complete safety and security when climbing... | |
| The lightweight 16' SRL comes with coated Kevlar webbing in an aluminum housing with swivel top and mounting carabiner. Ideal for ascent/descent applications where fixed length lanyards would impede normal... | |
| The Roof Bracket mounts to the ridge of roofs to provide a secure anchorage point for lanyards or lifelines. It adjusts to any pitch of roof. It can be used... | |
| The Roofer's Kit provides complete fall protection for wooden roof construction. The kit includes a carry bucket, 50' - 5/8" rope lifeline, rope grab, full body harness, a reusable roof... | |
| The Sayfline™ horizontal lifeline roofer's systems are not only lightweight and easy to install, they are also extremely portable. Just disassemble and take to the next job. The system will... | |
| The ShockWave2™ incorporates a unique inner core that immediately begins to extend and absorb energy during a fall, limiting arresting forces to no more than 900 lbs. Combines super strength... | |
| The Shockwave2™ Tie-Back is available in single or double tail 100% tie-off styles for added job site flexibility. Combines super strength and ease of use without sacrificing safety. Provides freedom... | |
| The single span cable temporary horizontal lifeline can be used as either a temporary or permanent fall protection solution. It can span up to 90 ft. and accommodates one or... | |
| The single swivel anchor consists of a stainless steel plate and ring assembly and a stainless steel bushing designed for a 5/8†diameter bolt. It is for one person only... | |
| The Stainless Steel Cable Grab for 3/8" cable with dual cam locking mechanism offers strength and durability. | |
| The Stainless Steel Cable Grab for 5/16" cable with dual cam locking mechanism offers strength and durability. It is lightweight, and comes complete with a twist lock carabiner. | |
| The Standard Lanyard comes with shock pack, double locking snap hooks and 1" nylon webbing. They are available in 3', 4' or 6' lengths. | |
| The Standard Lanyard with nylon webbing comes with shock pack, double locking snap hook, and 1 3/4" rebar hook. They are available in 4' and 6' lengths. Twin tail option... | |
| The tower harness with adjustable chest strap utilizes a design specifically for tower climbers and other vertically oriented and positioning applications. Includes grommet leg straps, back, shoulder and hip D-rings,... | |
| The Twin Tail Lanyard comes with shock pack, double locking snap hooks, and 1" nylon webbing. They are available in 4' and 6' lengths. | |
| The Uni-Eye Anchorage Connector provides a 5,000 lb anchor point. The anchor has a 5/8 bolt hole. It is used as a single point anchorage, both temporary and permanent. It... | |
| The Vacuum Anchor Fall Arrest System Kit can anchor to virtually any smooth, non-porous surface, such as a tank, vessel or large steel structure, simply by flipping a switch and... | |
| The Vertical Versa Clamp is constructed from all stainless steel. It easily locks in place anywhere on the beam flange, and holds its position. It is a 5,000 pound rated... | |
| The Welding Harness is made of Kevlar webbing which increases harness life in situations where welding slag and UV radiation are an issue in keeping the harness serviceable. A matching... | |
| The Wire Hanger provides a lightweight, affordable, temporary fall protection anchorage for overhead horizontal applications only. It is made from 100% stainless steel, and has an easy to use 5"... | |
| The WrapBax™2 is specifically designed for tie-back use – eliminates the need for a separate anchorage connector, reduces inventory & cost, simplifies inspections & worker training & improves compliance. Twin... | |
| This 11’ self retracting lifeline is lightweight at just 2.3 lbs excluding connectors. Its specially designed engagement system limits free falls literally to inches, dramatically improving the chances of self-rescue. | |
| This easy to use, economical roof anchor kit with anchorage components provides the perfect solution and meets the latest OSHA and ANSI standards. Complete roof anchor kit with Delta No-Tangle™ | |
| This engineered horizontal lifeline system is lightweight, easy to install and safe. High strength system does not require tie-back providing ease of installation and use. Single clamp design with simple... | |
| This harness is ideal for general construction applications where fall protection and positioning is needed. The integrated spring loaded stand-up back D-ring is an 'industry first' and provides the user... | |
| This heavy duty self retracting self lifeline by Capital Safety is industry proven to be one of the most reliable fall protection devices on the market. Its heavy duty construction... | |
| This lanyard is designed specifically for the challenges associated with turbine construction, maintenance or inspections. Perfect for tying off at your feet on top of a nacelle. Force2™ lanyards are... | |
| This lightweight and easy to don harness is one of our most popular, used for general fall protection in any industry. This DBI/SALA harness combines maximum comfort, freedom of movement... | |
| This product is ideal in situations where occasional or infrequent access is required (construction projects, skylights, video cameras, maintenance, etc.) The unique design allows the worker to have full movement... | |
| This Temporary Horizontal Lifeline is simple to install and with less adjustments. One standard size mounts to any beam over 4" top flange (up to 2 1/2" thick), for safety... | |
| This Ultra-Lok SRL has a durable glass-filled polyurethane housing, a 3/16" wire rope lifeline and aluminum side plates for maximum durability and minimum weight. For added security, it has an... | |
| This Ultra-Lok SRL, by Capital Safety, comes with a durable glass-filled polyurethane housing, a 1 inch web lifeline and aluminum side plates for maximum durability and minimum weight. For added... | |
| This unique SRL device allows for repeated use in providing rescue or controlled descent in the event of emergency. Available in 50' and 90' lengths. The duty cycle is rated... | |
| Tie-back lanyards eliminate the need for a separate anchorage point. Comes in adjustable length with shock pack and double locking snap hooks. Twin tail option available. | |
| With a 6 ft. length and competitive pricing, employers can economically replace simple lanyards with the versatility and added safety of a self retracting lifeline. With a smooth case and... | |
| With the new compatibility guidelines, larger snap hooks (also known as rebar or pelican hooks) can now be used in tie-back applications giving the user the ability to snap into... | |
| SKU FS RTL Weight 2.00 lbs Price: $453.00 | |
| Economical and safe solution System length available up to 180 ft max, with up to 30 ft. max. spans. With easy to follow instructions, installation of the system is simple,... | |
| Includes two double-locking snaphooks Shock absorber unit encased in UV-Resistant transparent plastic for easy inspection 100% back-up strap (in shock absorber unit) minimizes impact load Keeps impact forces to below... | |
| Web : 1.75” polyester Minimum tensile strength >5,000 lbs. Hooks : AJ523A - Zinc plated stamped steel AJ595A - Forged steel Net Weight 1.88 lbs. Meets or exceeds OSHA 1926... |