DRUM-MATES Inc. Datasheets for Nozzles
Nozzles alter and control the stream or spray pattern of a fluid in a spray coating or dispensing system.
Nozzles: Learn more
Product Name | Notes |
---|---|
For All High Flow Hand Transfer Tasks - Pump or Gravity Feed Benefits & Features… Careful fluid control for increased operator & environmental safety Extended reach with 1½” ID x... | |
For Most Alcohols, Bio-Diesel, Diesel, Fuels & Solvents Benefits & Features Shuts off when fluid reaches nozzle spout tip at selected fill level. Flow rates up to 75 Gpm depending... | |
Hand Dispensing by Pump or Gravity Feed Benefits & Features… All polypropylene/Viton wetted parts with external trigger spring Fiber reinforced polypropylene for heavy duty applications Extended reach with transfer tube... | |
Hand Dispensing by Pump or Gravity Feed Benefits… Increase environment safety with careful fluid control Fine gravity or pressure dispensing of most liquids Prevent spillage during critical transfer operations Simplify... | |
Hand nozzles for dispensing from pumps & containers Benefits and Features… Careful flow control for better operator & environmental safety Fine gravity or pressure dispensing from pumps and tanks Helps... | |
Liquid Transfer DrumDrainer™ for Rack Stored Drums & Totes Benefits & Features These dispensers are excellent for single or multiple drum or IBC Liquid transfer. Used for gravity pouring, the... | |
Model DM-700HFR/AMTS1 for Pump & Gravity Dispensing Benefits and Features… For liquids compatible with Aluminum, Stainless & Teflon Helps prevents spillage during critical liquid transfer operations Careful fluid control for... | |
Model DM-790HFR Series, Pressure & Gravity Transfer Extreme Liquids Benefits & Features… For liquids compatible with Alum., Stainless & Teflon or Viton Helps prevents spillage during critical liquid transfer operations... | |
Model DM-800HFR/L6 Series, 316 SS & Teflon for Dispensing almost any Liquid, Acid, Solvent or Chemical Benefits and Applications… Designed for extreme duty applications, the DM-800HFR/L6 Series dispensing nozzle is... | |
Quick Liquid Transfer Assembly for IBC’s Benefits & Features ToteFillers™ are excellent for safe, fast, economical, quick-connect liquid filling of single or multiple IBC’s in virtually any configuration, whether floor,... | |
Sanitary Service for virtually any liquid Benefits & Applications… Careful fluid control for better dispensing safety For sanitary & extreme duty transfer applications Helps prevent spillage during critical transfer tasks... |