Atlantic Rubber Company, Inc. Datasheets for Tubing
Tubes are hollow cylinders used for fluid transport, structural applications, or electrical sheathing. They are usually cylindrical in shape, but may have round, rectangular, or square cross-sections.
Tubing: Learn more
| Product Name | Notes |
|---|---|
| (PTFE) Polytetrafluoroethyl ene. A synthetic fluoropolymer of tetrafluoroethylene that has numerous applications. | |
| Atlantic Rubber carries a full line of rubber products for laboratory usage. We offer everything from Medical Grade Silicone & Rubber Stoppers , Latex, and Natural Rubber Tubing to Septas,... | |
| EPDM is a polymer that features outstanding weather aging, ozone resistance, water, steam and chemicals. Works well with ester-based fluids, acids & weak alkalies. It is not recommended for service... | |
| 45 durometer T=Tan B=Black R=Red | |
| 60 durometer Red or Translucent An inorganic material, broadest temp range (-100°F to +500°F). Great for aging Medical grades FDA grades Colors Not the best physical properties Poor oil resistance. | |
| Amber 40 durometer Also Available in Colors | |
| Black 60 durometer (CR) Chloroprene The material for Freon Beyond that it is usually a best "second" choice and to be considered when there is a combination of media. | |
| Clear Flexible |