Burger & Brown Engineering, Inc. Datasheets for Linear Limit Switches
Linear limit switches are electromechanical devices that require physical contact between a target object and switch activator to make the contacts change state.
Linear Limit Switches: Learn more
Product Name | Notes |
---|---|
SMARTFLOW® SMARTLOCK® slide retainer and limit switch is designed for injection molders to provide switching plus slide retaining in one unique package. The SMARTLOCK® locking function prevents premature slide movement... | |
Features and Benefits Prevents costly mold damage Fits behind core Simply screw into 5/8 - 24 UNEF mounting hole Very economical to install One million cycle mechanical life Adjustable operating... | |
Smartflow Thinswitch Liquid-Resistant Limit Switch is designed to verify ejector plate return in areas where occasional water or oil spray is present. The Thinswitch helps prevent accidental mold close in... | |
Smartflow® Global Thinswitch® Limit Switch helps prevent accidental mold close in injection molds by verifying ejector plate return in injection molds with 3mm or 4mm rest buttons, and where occasional... | |
Prevents costly mold damage Small size - 2.15" L x 1.5" W x 0.18" thick Fits behind ejector plate Requires only 2 screw holes Very economical to install Ten million... |