DJ Instruments Datasheets for Pressure Sensors
Pressure sensors include all sensors, transducers and elements that produce an electrical signal proportional to pressure or changes in pressure.
Pressure Sensors: Learn more
| Product Name | Notes |
|---|---|
| High Range Pressure Transducer Storage Temp: -30F To +250F Compensated Temp Range: 80F To 180F Zero Temp Compensation: <2% Of F.S. Per 100F Span Temp Compensation: <2% Of Reading Per... | |
| Low Profile Pressure Sensor Sensor Body Material:2024-T351 Aluminum (Anodized) or 17-4 Ph Heat Treated Available In Pressure Ranges: 100 Psig To 10,000 Psig Maximum Overload Pressure With No Damage: 2... | |
| Miniature Pressure Sensor Full Scale Pressure Ranges: 0 - 100 psig to 0 - 10,000 psis Maximum Overload ± No Damage 2x Full Scale or 11,000 psi (Whichever is less)... | |
| Sanitary Pressure Transducer Pressure Sensor Type: Sanitary Flow-Thru With Triclamp Flange Connection Material In Contact With Measurand: See Ordering Info Tube Id 02 Available Only In Titanium Material: (Cover & | |
| The Model DF2 is well suited for OEM applications that require frequent cleaning and flushing of aggressive fluids. The Model DF2 provides pressure sensing and control in a variety of... |