INDECK Power Equipment Company Datasheets for Boilers (industrial)
Industrial boilers are closed vessels that use a fuel source or electricity to heat water or generate steam for industrial heating and humidification applications.
Boilers (industrial): Learn more
| Product Name | Notes |
|---|---|
| "A" Series Watertube Steam Boilers A complete line of Indeck Volcano "A" style package boilers are offered to provide the ability to fire the dirtier fuels while still incorporating the... | |
| Wherever and whenever customers' need power, in an emergency or to meet a temporary need, Indeck can turn it on fast. Whether a customer has an emergency, natural disaster, shut-down,... | |
| Depending on the fuel(s) fired and the design requirements of the boiler, steam capacities can range from 25,000 to 600,000 lb. steam/hr. Solid Fuel Fired Boilers are available in Two... | |
| Indeck "D" Series watertube boilers are designed to reduce overall project cycle time and to lower steam generating equipment costs. Capacity Range The "D" Series watertube steam generator is capable... | |
| Indeck continues to lead in the field of high temperature hot water generation. We have installed more than 1,000 Indeck International-LaMont high temperature hot water generators units since 1948. The... | |
| Indeck Keystone Energy custom designs large shop assembled watertube boiler systems. The shop assembly eliminates the field man hours usually associated with this size of boiler. These boilers include tube... | |
| Indeck offers years of experience utilizing waste gases and recovering its energy in the form of steam. Steam generation is an ideal way to recover waste heat energy from these... | |
| Indeck's specialty boilers are custom engineered, designed, and manufactured to suit the customers' specifications. Indeck provides the complete solution. One call does it all! Indeck has the knowledge and experience... | |
| RENT • LEASE • SALES ... Why wait 8-20 weeks when Indeck has new and refurbished firetube boilers of all sizes and pressures in stock and available for immediate delivery? | |
| The Indeck Keystone series watertube steam generators are designed with the flexibility to meet unique project requirements for shop-assembled or field-erected boilers. Indeck has watertube steam generators capable of producing... |