Quantum Storage Systems Datasheets for Material Handling Carts and Trucks

Industrial carts and industrial trucks are used to transport equipment or materials within the premises of a facility. They are frequently manually propelled, but motorized version are manufactured. An assortment of carts and trucks are available for a multitude of cargo operations.
Material Handling Carts and Trucks: Learn more

Product Name Notes
Industrial strength cart is ideal for many industrial and commercial material handling applications. Set of 2 swivel and 2 rigid 5” x 1-1/4” heavy-duty casters allow for 550 lb. load...
Mobilized double sided cart with bins. These heavy-duty, polypropylene storage bins provide an open hopper front and back, allowing double access to stored parts. Unit comes in a 2 or...
Quantum has a solution for transportation of small to medium sized parts. These all welded steel units can large loads (up to 3,000 lbs) of parts stored in convenient sized...