PowerMate - L P International Inc. Datasheets for Material Handling Carts and Trucks
Industrial carts and industrial trucks are used to transport equipment or materials within the premises of a facility. They are frequently manually propelled, but motorized version are manufactured. An assortment of carts and trucks are available for a multitude of cargo operations.
Material Handling Carts and Trucks: Learn more
| Product Name | Notes |
|---|---|
| PowerMate L-1 Stair Climbing Hand Truck The PowerMate L-1 Stair Climbing Hand Truck is the ideal machine for safely moving loads up to 650 lbs. and can easily move appliances,... | |
| PowerMate LE-1 Stair Climbing Hand Truck The PowerMate LE-1 is our 'stacker' PowerMate and is unique in the PowerMate lineup. The LE-1 has two drive screws instead of one which... | |
| PowerMate M-1 Stair Climber The PowerMate M-1 PowerMate is a heavy duty stair climber with a capacity to move loads up to 1,500 lbs. The M-1 is made from heavy... | |
| PowerMate M-2B - the heavy duty commercial stair climber The PowerMate M-2B PowerMate is a powered, heavy duty stair climber with a capacity to move loads up to 1,500 lbs. | |
| PowerMate M-2C Stair Climbing Hand Truck Fully Automatic Braking System Override Clutch Drive Screw Top Guard Rugged Steel Outer Frame Carries Load Machine 27"W x 17"D x 68" High Machine... | |
| PowerMate POGO P-1 Light Duty Motorized Hand Truck The PowerMate POGO P-1 is a light duty motorized hand truck most often used to aid with small parcel deliveries. The P-1... | |
| PowerMate POGO P-2 light duty motorized stair climbing hand truck The POGO P-2 is our lightest stair climber and is ideal for lifting jobs up to 220 lbs. Used extensively... |