Gardner Denver S.r.l.-Division Robuschi Datasheets for Centrifugal Pumps

Centrifugal pumps consist of a set of rotating vanes, enclosed within a housing or casing, that are used to impart energy to a fluid through centrifugal force.
Centrifugal Pumps: Learn more

Product Name Notes
RACN-RACNS series impeller is open type designed with wide cross sections between the blades to pump, without any clogging problems, thick or highly viscous liquids with non-fibrous solid particles, and...
RCN-RCPN series pumps has an is of closed type designed with wide cross sections between the blades to pump, without any clogging problems, liquids with non-fibrous solid particles. It is...
RN – RNS series is suitable for the conveyance of clear or slightly cloudy liquids, mainly used in the chemical and pharmaceutical sector. The innovative components assure an high fluid...
The RKNS series is suitable for the conveyance of solutions with suspended crystals, muddy and/or viscous liquids, with suspended particles or fibrous materials, chemically inert or aggressive, without any problems...
The E pumps are single-stage horizontal centrifugal pumps with axial inlet and manufactured to grant a “back pull-out” disassembly. Four support sizes are available. They are used for clear water...
The impeller of RKC series pumps is of open type installed in recessed position inside the casing to generate the pumping vortex. In this way the liquid flows through the...