Pump Solutions Group Datasheets for Centrifugal Pumps
Centrifugal pumps consist of a set of rotating vanes, enclosed within a housing or casing, that are used to impart energy to a fluid through centrifugal force.
Centrifugal Pumps: Learn more
| Product Name | Notes |
|---|---|
| Engineered reliability design incorporates industry-proven features that extend seal and bearing life and lower overall cost of ownership. Solid shaft with reduced overhang provides superior resistance to deflection. Shaft stiffness... | |
| System One Frame A Pump is the pioneering process pump with the built-in technology to get the most from seal and bearing life. Patented (Lower Photograph) Vertical in-line configuration. Patented... | |
| The Frame S Pump is the heavy duty alternative to standard small frame pumps which can easily become overstressed when operated off the best efficiency point of its performance curve. | |
| The LD17 Pump's solid shaft conquers vibration and greatly extends seal, bearing and shaft life. It resists the forces of destructive vibration far better than any other general process pump,... | |
| The System One Vortex Pump provides a solution to difficult pumping problems such as sludges and slurries with large particle solids, materials with entrained air, stringy or fibrous materials. It... | |
| Two patented details underline the sophisticated design of these pumps: The patented buffer ring supports and protects the wear ring of the impeller and the additional cooling path included in... |