Patton Electronics Co. Datasheets for Network Modems
Network modems (modulators-demodulators) are devices or programs that allow computers to transmit data over telephone lines. They convert digital computer data to analog sound waves and then demodulate the carrier signals to decode the transmitted information.
Network Modems: Learn more
| Product Name | Notes |
|---|---|
| Combining standards-based ITU/ETSI G.SHDSL transmission with high speed Ethernet bridging, the Patton Model 3231 managed NTUs are perfect for bandwidth intensive applications such as LAN-to-LAN extension, multimedia services, and connectivity... | |
| Features & Benefits img.rightmargin { border: 0px none ; float: right; margin-left: 1ex; margin-top: 0.2ex; margin-bottom: 0.2ex; } Point-to-Point or Multipoint Operation over 2 or 4 Wires Multidrop up to... | |
| Features & Benefits Fully Compliant with the EIA/TIA-561 Interface Standard Connects Directly to CPUs, Terminal Servers or Other Devices with TIA-561 Ports Features all the Performance Capabilities of the Model... | |
| Our miniature rack cards have a unique design: front function cards and rear interface cards that connect together on a midplane power bus. This configuration allows interface cables to remain... | |
| Patton’s Model 1053AS is a long-range powered, digital modem that operates synchronously or asynchronously at full duplex over a single twisted pair. The Model 1053A utilizes 2B1Q modulation for superior... | |
| The Model 1000R is an Async, Modular Modem for RS-232 devices with a 10-Pin RJ-45 interface. | |
| The Model 1000RC async short range modem supports distances up to 17 miles (27.4 km) on 19 AWG at 1200 bps over two unconditioned twisted pairs. Operating at data rates... | |
| The Model 1003 Async., 2-Wire, Carrier Sense Short Range Modem combines the 2-wire capabilities of the Model 1002 with the carrier sense capabilities of the Model 1005. The result is... | |
| The Model 1010R EIA/TIA-561 Async Isolated Modular Modem is designed for RS-232 devices with a 10-pin RJ-45 Interface. | |
| The Model 1012ARC asynchronous short range modem rack card is ideal for multidrop environments or for applications requiring hardware control signals. Attaining DC isolation through custom-designed ferrite core transformers, the... | |
| The Model 1012B asynchronous short range modem is ideal for multidrop environments or for applications requiring hardware control signals. Attaining DC isolation through custom-designed ferrite core transformers, the Model 1012B... | |
| The Model 1018 async short range modem is able to pass two discrete sets of handshaking signals: DTR & DCD are used to control the point-to-point session, while RTS & | |
| The Model 1020 & 1025 are our most basic self-powered, sync short range modems. Supporting data rates from 1.2 to 19.2 kbps, these units extend RS-232 communication up to 11... | |
| The Model 1030 synchronous, multipoint short range modem supports full clock options, hardware handshaking and selectable data rates to 19.2 Kbps. Capable of distances to 11 miles (17.7 Km) over... | |
| The Model 1035 high speed short range modem supports synchronous data rates of 32, 56 and 64 Kbps, and distances up to 6 miles/9.7Km (19 AWG at 32 kbps) over... | |
| The Model 1040 self-powered miniature short range modem packs the features of Patton's Model 1080 into a package that requires no AC power. Operating asynchronously or synchronously, the Model 1040... | |
| The Model 1045 KiloModem™ is Patton's most capable plug-in short haul modem to date. The Model 1045 supports both async and sync communication at switch selectable data rates of 32,... | |
| The Model 1050 AC Powered Asynchronous Short Range Modem is to our AC powered short haul line what the Model 1000 is to our interface powered line-a basic short haul... | |
| The Model 1060 AC Powered, Asynchronous Short Range Modem is Patton's most sophisticated async twisted pair short haul. The Model 1060 adapts to a wide range of applications, while providing... | |
| The Model 1065 Industrial Short Range Modem operates 2-wire (half duplex) or 4-wire (full orhalf duplex), in synchronous or asynchronous modes, over unconditioned telephone lines,supporting bit rates up to 64.0... | |
| The Model 1070 AC Powered, Synchronous Short Range Modem is designed with three RS-232 communications environments in mind: low power, high noise and mission critical. A low power environment is... | |
| The Model 1080A AC Powered, Universal Short Range Modem is the bread and butter of our RS-232 short haul line, and it's now tastier than ever! Recent improvements in the... | |
| The Model 2977 DialFire BRI RAS is the ultimate WAN adapter card for use with BRI lines. It is designed to work in a standard PCI 2.1 slot (5.0 or... | |
| The Model 3088 G.SHDSL RocketLink-G NTU is the perfect choice for users or service providers who need high-speed dedicated network connections and know what interface they want. Based on the... | |
| The Model 3120 Remote Access Server supports up to 120 digital ISDN or analog (V.110, V.92, V.90, K56Flex, V.34, etc.) modem connections in a single 1U high (1.75 in./4.45 cm)... | |
| The Patton 2960 RAS is an ideal solution for the established Internet Service Provider that is expanding into a new calling area. By integrating capabilities into our 2960 Remote Access... | |
| The Patton Model 1010B async, 4-wire, transformer isolated short range modem is the best choice for data-only RS-232 connections between buildings. Capable of distances up to 9.5 miles (see tables... | |
| The Patton Model 1010RC async, 4-wire, transformer isolated short range modem rack card is the best choice for data-only RS-232 connections between buildings. Capable of distances up to 9.5 miles,... | |
| The Patton Model 1075 KiloModem II™ X.21 short range modem allows point-to-point connection of synchronous X.21 devices at distances to 7.1 miles/11.4 km (see table below). Supporting switch selectable data... | |
| The Patton Model 1092A KiloModem supports point-to-point, synchronous or asynchronous communication over a single twisted pair (two wires) or over dual twisted pairs (4 wires.) Offering selectable sync data rates... | |
| The Patton Model 1225 ParaLink™ answers a common office complaint: Why can't we move our printer further away? Using surface mount technology, the interface-powered ParaLink converts parallel signals to serial... | |
| The Patton Model 2977 series of ISDN/analog adapters provides support for up to 60 ports in a single PCI slot, and is the ideal choice for a broad range of... | |
| The Patton Model 2996 Remote Access Server connects V.110, V.92, V.44, V.90, K56Flex, V.34+ and ISDN dial-up users to your network using a fully redundant, high-density package. The 2996 concentrates... | |
| The Patton RocketLink™ Model 3200 simplifies and provides cost effective network extension by utilizing pre-existing twisted pair infrastructure enables service providers to offer broadband or data backhaul services to businesses,... | |
| Features & Benefits Full Duplex Operation over Coax or a Single Twisted Pair Data Rates to 19,200 bps Range over 5 Miles (8 Km) Easy to Install, No Strapping Required... | |
| Multi-rate iDSL Select full-duplex symmetric data rates from 32 to 144 kbps. Multiple Fixed Interfaces Flexible interface options to choose from including V.35, X.21, Ethernet, and co-directional 64 Flexible Management... | |
| Point-to-Point or Multipoint Operation over 2 or 4 Wires Multidrop up to 50 Terminals Async. Data Rates to 115.2 Kbps Range to 9 Miles (14.5 Km) on 19 AWG at... | |
| Range to 17 Miles Data Rates to 19.2 kbps Carrier Sense Handshaking No AC Power or Batteries Needed Externally Accessible DCE/DTE Switch (Model 1005) FCC Approved-Part 15 Class A 600... | |
| Support async, point-to-point, RS-232, communication over two twisted pairs Designed to plug into DB-9 and DB-15 interfaces (respectfully) Compatable with the Patton Model 1000 |