Wichita Clutch Datasheets for Pneumatic Clutches
Pneumatic clutches are air-actuated assemblies consisting of elements for the connection and disconnection of shafts (clutch) in equipment drives.
Pneumatic Clutches: Learn more
Product Name | Notes |
---|---|
GMC-Grinding Mill Clutch Wichita Grinding Mill Clutches are specially designed to provide quick, smooth starts with limited current surge for heavy duty grinding mills. The clutch is adaptable to remote... | |
Low Inertia (LI) Clutch For high cyclic and general clutching duties. Specially designed for end-shaft mounting onto a bearing supported flywheel or gear wheel. Start/Stop parts have a low inertia... | |
Low Inertia (LI) High Torque Clutch For high cyclic and general clutching duties where space or weight are at a premium. The LI/HT is designed for end-shaft mounting onto a... | |
Model LK Clutch The Model LK is a low driven inertia air set clutch. It is the ideal choice for end of shaft mounting arrangements. This is a dry, disc... | |
Model LKM Clutch The Model LKM marine clutch is a highly evolved version of the Model LK clutch, built for rugged use, long life, and excellent heat dissipation. This is... | |
Model LKT Clutch or Brake The Model LKT clutch or brake contains identical features to the Model LK unit, with the exception being the cylinder/piston arrangement. The Model LK has... | |
SV - Standard Ventilated Clutch For heavy duty and general clutching duties The SV is suitable for through-shaft or in line shaft-to-shaft mounting. Best suited as a coupling clutch to... |