Multi/Cable Corporation Datasheets for Hookup Wires

Hookup wires are used in low current, low voltage (under 1000 V) applications within enclosed electronic equipment. They are also used in control panels, meters, computers, business machines, and appliances.
Hookup Wires: Learn more

Product Name Notes
APPLICATIONS: High temperature internal electronics applications Stable electrical characteristics with low power loss making it ideal for high frequency applications PTFE offers superior resistance to thermal aging, solder damage, open...
APPLICATIONS: Internal wiring of meters, panels, and electronic equipment CHARACTERISTICS: PRODUCT DESCRIPTION: Solid or stranded tinned copper (other conductors available) PVC insulation, color coded, .015" nom. wall TEMPERATURE RATING: -55º
APPLICATIONS: Internal wiring of meters, panels, and electronic equipment CHARACTERISTICS: PRODUCT DESCRIPTION: Solid or Stranded tinned copper (other conductors available) PVC insulation, color coded, .031" nom. wall TEMPERATURE RATING: -55º
APPLICATIONS: Internal wiring of meters, panels, and electronic equipment CHARACTERISTICS: PRODUCT DESCRIPTION: Solid or stranded tinned copper PVC insulation, color coded, .010" nom. wall Extruded Polyamide (Nylon) jacket OPERATING TEMPERATURE:...
APPLICATIONS: Internal wiring of meters, panels, and electronic equipment CHARACTERISTICS: PRODUCT DESCRIPTION: Solid or stranded tinned copper PVC insulation, color coded, .015" nom. wall Extruded Polyamide (Nylon) jacket OPERATING TEMPERATURE:...
APPLICATIONS: Internal wiring of meters, panels, and electronic equipment CHARACTERISTICS: PRODUCT DESCRIPTION: Solid or stranded tinned copper PVC insulation, color coded, .031" nom. wall Extruded Polyamide (Nylon) jacket OPERATING TEMPERATURE:...
APPLICATIONS: May be used in electronic equipment, computer back panels, and applications where fire hazard is a problem CHARACTERISTICS: PRODUCT DESCRIPTION: Solid or stranded silver plated copper Extruded FEP, color...
APPLICATIONS: Military harnessing Power supply lead wire Appliance wiring Medical electronic devices CHARACTERISTICS: PRODUCT DESCRIPTION: Solid or stranded tinned copper (other conductors available) PVC insulation, color coded, .010" nom. wall...
APPLICATIONS: Popular uses include: electronic equipment, ovens, motor leads & back panels CHARACTERISTICS: PRODUCT DESCRIPTION: Solid or stranded silver plated copper Extruded FEP, color coded,.010" nom. wall TEMPERATURE RATING: -65ºC...
APPLICATIONS: Uses include electronics, motor leads, or anywhere a high voltage & small diameter wire is desired CHARACTERISTICS: PRODUCT DESCRIPTION: Stranded silver plated copper Extruded FEP, color coded,.015" nom. wall...