Littelfuse, Inc. Datasheets for Terminal Blocks
Terminal blocks are modular, insulated blocks that secure two or more wires together. Terminal blocks consist of an insulating body and a clamping device. Their flexibility allows wiring to be centralized and makes it easier to maintain complex control circuits.
Terminal Blocks: Learn more
Product Name | Notes |
---|---|
10-gang terminal block, 7.62” long (193.5mm).Eyelets are 6.87” on centers (174.5mm). | |
12-gang terminal block, 8.87” long (225.3mm).Eyelets are 8.12” on centers (206.2mm). | |
14-gang terminal block, 10.12” long (257.0mm).Eyelets are 9.37” on centers (238.0mm). | |
2-gang terminal block, 2.62” long (66.5mm).Eyelets are 1.87” on centers (47.5mm). | |
3-gang terminal block, 3.25” long (82.6mm).Eyelets are 2.50” on centers (63.5mm). | |
4-gang terminal block, 3.87” long (98.3mm).Eyelets are 2.50” on centers (79.2mm). | |
5-gang terminal block, 4.5” long (114.3mm).Eyelets are 3.75” on centers (95.3mm). | |
6-gang terminal block, 5.12” long (130.0mm).Eyelets are 4.38” on centers (111.3mm). | |
8-gang terminal block, 6.37” long (161.8mm).Eyelets are 5.62” on centers (142.7mm). | |
Individual feed terminal block. 4-gang Moisture-trepellent molded insulator base with barrier strips. Nickel-plated brass terminal links and 8-32 binding screws. 1.31W x 3.22"L x 0.67H ((33.33 x 81.8 x 17.0mm). | |
Individual feed terminal block. 6-gang Moisture-trepellent molded insulator base with barrier strips. Nickel-plated brass terminal links and 8-32 binding screws. 1.31W x 4.33"L x 0.67H ((33.33 x 110.1 x 17.0mm). | |
Individual feed terminal block.10-gang Moisture-trepellent molded insulator base with barrier strips. Nickel-plated brass terminal links and 8-32 binding screws. 1.31W x 6.59"L x 0.67H ((33.33 x 167.4 x 17.0mm).Paired mounting... | |
Individual feed terminal block.8-gang Moisture-trepellent molded insulator base with barrier strips. Nickel-plated brass terminal links and 8-32 binding screws. 1.31W x 5.46"L x 0.67H ((33.33 x 138.7 x 17.0mm).Paired mounting... | |
Moisture-repellent molded insulator base with barrier strips. Nickel-plated brass terminal links and 8-32 binding head screws. Width: 1.31" (33.3mm), height: .67" (17.0mm). These products are tested to 20A per circuit. | |
Terminal block has 4 individual studs (hardware not included) separated by barrier strips, and a hole at each rounded end for attachment. | |
Terminal block has 5 individual studs (hardware not included) separated by barrier strips, and a hole at each rounded end for attachment. | |
This product is not recommended for new designs10-24 thread stud terminals, hardware not included. Two mounting holes for 1/4” (6.3mm) screws (screws not included). Moisture-repellent molded insulator base with barrier... | |
This product is not recommended for new designs | |
This product is not recommended for new designsTerminal blocks with stud terminals and square end patterns. |