Trigon Components, Inc. ICR Series

Description
SERIES ICR DESCRIPTION Radial Choke, Shielded INDUCTANCE RANGE 22 to 10000uH IDC 0.074 to 1.60A DCR 0.08 to 35ohm PACKAGE Radial FEATURE •Magnetically shield construction. •Ideal for use as an inductor for high current power supplies in all type of electronic instruments.
Datasheet
Description
SERIES ICR DESCRIPTION Radial Choke, Shielded INDUCTANCE RANGE 22 to 10000uH IDC 0.074 to 1.60A DCR 0.08 to 35ohm PACKAGE Radial FEATURE •Magnetically shield construction. •Ideal for use as an inductor for high current power supplies in all type of electronic instruments.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SERIES ICR DESCRIPTION Radial Choke, Shielded INDUCTANCE RANGE 22 to 10000uH IDC 0.074 to 1.60A DCR 0.08 to 35ohm PACKAGE Radial FEATURE •Magnetically shield construction. •Ideal for use as an inductor for high current power supplies in all type of electronic instruments.
SERIESICR
DESCRIPTIONRadial Choke, Shielded
INDUCTANCE RANGE22 to 10000uH
IDC0.074 to 1.60A
DCR0.08 to 35ohm
PACKAGERadial
FEATURE•Magnetically shield construction.
•Ideal for use as an inductor for high current power supplies in all type of electronic instruments.
Supplier's Site Datasheet

Technical Specifications

  Trigon Components, Inc.
Product Category Inductors, Coils, and Chokes
Product Number ICR Series
Mounting Option Through Hole
Technology Radial
Application High Current; Power Choke
Configuration Fixed
Inductance Range 22 to 10000 microH
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-5734-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - 0402CS-22NXGRW - ODG (Origin Data Global)
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology; Surface Mount
Technology Wirewound; Wirewound
View Details