DJ Instruments Datasheets for Force and Load Sensors
Force and load sensors covers electrical sensing devices used to measure tension, compression, and shear forces.
Force and Load Sensors: Learn more
| Product Name | Notes |
|---|---|
| 1. RANGE: 30 LBS. 2. MAX LOAD (NO DAMAGE): 300 LBS. 3. EXCITATION: 10.00 VDC MAX. 4. FULL SCALE SENSITIVITY: 1.30 mV/V +/- 3%. 5. ZERO BALANCE: WITHIN 5% OF... | |
| Bending Beams Range in LBS. DJB-A: 200 to 600 DJB-B: 50-150 DJB-C: 600-800 DJB-D: 10-30 | |
| RANGE: 450 GRAMS. MAX FORCE: 750 GRAMS (NO DAMAGE). EXCITATION: 5.0VDC, 8 VDC MAX ACROSS EACH GAGE. ISOLATION: CIRCUIT TO ELEMENT: > 5 kMEG. MAX STORAGE TEMPERATURE: 250 DEGREES F. |