Fiber optic cabling solves these problems and offers users:
- High data rate and wide bandwidth
- Immunity to EMI/RFI and lightning damage
- No ground loops
- Low attenuation (data loss)
- Longer distance - 2 and 5 km with Multimode fiber or over 25 km with Single Mode fiber
- Small cable diameter fits anywhere
- Light weight<.../li>
As the world uses more video, data and voice over fiber, currently installed multimode fiber may not keep up with demands. Download the white paper to learn Read more...
More Product Announcements from Belden Inc.S.I. Tech, Inc. lets you use fiber optics within a building, between buildings, and in hostile environments. There are many advantages of using fiber optic cabling over traditional cabling.
Advantages of fiber optic cabling
Fiber optic cabling solves these problems and offers users:
- High data rate and wide bandwidth
- Immunity to EMI...
PATCH CABLE, 550UM CORE, .22NA, 3M LG
SKU: 126 Part Number: FBR-102
- Aperture: 550 um
- Mode: Multi Mode
- Junction: Single
The AFBR-25x1CZ receiver consists of an IC with an integrated photodiode providing a TTL logic families compatible output. In combination with the Avago AFBR-15x9Z or AFBR-16x9Z transmitter any type of signal from DC up to 5MBd at distances up to 50 meters with 1mm 0.5NA POF and 500 meters with 200µm 0.37NA PCS is supported. Read more...
More Product Announcements from DigiKeyFiber cable designed specifically for enhanced safety and fire protection for railside or roadway tunnel station and signaling operations. Read more...
More Product Announcements from Belden Inc.Our revolutionary, one-of-a-kind OptiTuff Mini Fiber Cable utilizes advanced, ruggedized thermoplastic material as a cost-effective, top-quality alternative to traditional metal armored cable. Read more...
More Product Announcements from Belden Inc.Belden’s extensive line of robust fiber cable products are designed to
withstand the challenges of demanding environments. Read more...
MarineTuff fiber cable with bronze braid armor from Belden provides high-speed data communication with anti-corrosion armor material. MarineTuff fiber is ideal for offshore oil rig and shipboard applications where ABS approvals are required giving users the flexibility of bronze braid armor and protection against salt water damage. All products listed are also available without br... Read more...
More Product Announcements from Belden Inc.Significantly reduce installation time with Belden’s Copper-Fiber Hybrid Cables, which require only one cable to safely transmit data and power across long distances for applications such as passive optical networks (PON) and distributed antenna systems (DAS). Read more...
More Product Announcements from Belden Inc.