ZIRCAR Refractory Composites, Inc. Alumina Moldable Sleeveing Type RS-MS MS82

Datasheet

Suppliers

Company
Product
Description
Supplier Links
Alumina Moldable Sleeveing Type RS-MS - MS82 - ZIRCAR Refractory Composites, Inc.
Florida, NY, USA
Alumina Moldable Sleeveing Type RS-MS
MS82
Alumina Moldable Sleeveing Type RS-MS MS82
ZIRCAR Refractory Sheet Type RS-MS Moldable Sleeving is a moist woven alumina composite sleeving. It is supplied in a wet form ready for the fabrication of custom shapes. It can be cut to size with a knife or scissors, wrapped around a suitable form, air dried, and immediately put into service. It is ideal for applications up to up to 1300°C(2373°F). ZIRC AR Refractory Sheet Type RS-MS Moldable Sleeving is odorless and contains no asbestos. Its high alumina content makes RS-MS highly resistant to many environments including molten aluminum as well as many types of fuel oils. When hardened with AL-Hard Refractory Sheet RS-MS become "rock hard" for greater strength. The many uses for Type RS-MS Sleeving include: cover for rings and saddles used in the annealing of hand blown glassware; asbestos sleeving replacement metal tube and pipe insulation; hose line and cable protection; and high temperature gaskets.

ZIRCAR Refractory Sheet Type RS-MS Moldable Sleeving is a moist woven alumina composite sleeving. It is supplied in a wet form ready for the fabrication of custom shapes. It can be cut to size with a knife or scissors, wrapped around a suitable form, air dried, and immediately put into service. It is ideal for applications up to up to 1300°C(2373°F). ZIRCAR Refractory Sheet Type RS-MS Moldable Sleeving is odorless and contains no asbestos. Its high alumina content makes RS-MS highly resistant to many environments including molten aluminum as well as many types of fuel oils. When hardened with AL-Hard Refractory Sheet RS-MS become "rock hard" for greater strength. The many uses for Type RS-MS Sleeving include: cover for rings and saddles used in the annealing of hand blown glassware; asbestos sleeving replacement metal tube and pipe insulation; hose line and cable protection; and high temperature gaskets.

Supplier's Site Datasheet

Technical Specifications

  ZIRCAR Refractory Composites, Inc.
Product Category Specialty Fibers, Fabrics, and Textiles
Product Number MS82
Product Name Alumina Moldable Sleeveing Type RS-MS
Type Industrial Fabric; Woven; Sleeving or Wraps
Material Alumina; Ceramic
Applications Fire; HVAC; Thermal Insulation
Performance Features ChemRes; Flame or Fire Retardant
Structural Features Chemical Bond/Binder Addition
Unlock Full Specs
to access all available technical data

Similar Products

PAN-Based Carbon Fiber - TRW40 50K - Mitsubishi Chemical Carbon Fiber and Composites, Inc.
Mitsubishi Chemical Carbon Fiber and Composites, Inc.
Specs
Type Fiber / Filament; Strands or Multi-filaments
Material Carbon or Graphite
View Details
Intermediate Modulus Carbon Fibers - T800S - Toray Composite Materials America, Inc.
Toray Composite Materials America, Inc.
Specs
Type Fiber / Filament
Material Carbon or Graphite; Ceramic
Applications Aerospace
View Details
Lead Wool Blankets -  - MarShield
Specs
Type Blanket or Batt; Radiation Shielding
Use Temperature 125 to 500 F (52 to 260 C)
Thickness 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details