- Trained on our vast library of engineering resources.

Goulds Water Technology, a xylem brand ST31 “SumpThing” Sump Pumps

Description
Specifically designed for the following uses: Basement draining Water transfer Dewatering Effluent Transfer Features and Benefits Corrosion-resistant construction Cast iron body Thermoplastic impeller and cover Replaceable power cord Bearings: Upper sleeve and lower heavy duty ball bearing construction Built-In Vent Hole: Prevents air-binding with no added labor Motor is permanently lubricated for extended service life and is powered for continuous operation. All ratings are within the working limits of the motor Complete unit is heavy duty, portable and compact Mechanical Seal: carbon/ceramic/Buna/ stainless steel Stainless steel fasteners and stainless steel pipe plug
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ST31 “SumpThing” Sump Pumps -  - Goulds Water Technology, a xylem brand
Seneca Falls, NY, USA
ST31 “SumpThing” Sump Pumps
ST31 “SumpThing” Sump Pumps
Specifically designed for the following uses: Basement draining Water transfer Dewatering Effluent Transfer Features and Benefits Corrosion-resistant construction Cast iron body Thermoplastic impeller and cover Replaceable power cord Bearings: Upper sleeve and lower heavy duty ball bearing construction Built-In Vent Hole: Prevents air-binding with no added labor Motor is permanently lubricated for extended service life and is powered for continuous operation. All ratings are within the working limits of the motor Complete unit is heavy duty, portable and compact Mechanical Seal: carbon/ceramic/Buna/ stainless steel Stainless steel fasteners and stainless steel pipe plug

Specifically designed for the following uses:
Basement draining
Water transfer
Dewatering
Effluent Transfer

Features and Benefits

  • Corrosion-resistant construction
  • Cast iron body
  • Thermoplastic impeller and cover
  • Replaceable power cord
  • Bearings: Upper sleeve and lower heavy duty ball bearing construction
  • Built-In Vent Hole: Prevents air-binding with no added labor
  • Motor is permanently lubricated for extended service life and is powered for continuous operation. All ratings are within the working limits of the motor
  • Complete unit is heavy duty, portable and compact
  • Mechanical Seal: carbon/ceramic/Buna/ stainless steel
  • Stainless steel fasteners and stainless steel pipe plug
Supplier's Site Datasheet

Technical Specifications

  Goulds Water Technology, a xylem brand
Product Category Liquid Handling Pumps
Product Name ST31 “SumpThing” Sump Pumps
Pump Type Centrifugal Pump; Sump Pump
Unlock Full Specs
to access all available technical data

Similar Products

Air Pressure Amplifier - HAA31 Series - Haskel International LLC
Specs
Pump Type Booster Pump
Discharge Pressure 600.0 psi (422 m of Water)
Power Source Air or Pneumatic
View Details
LPG Series Fixed Volume Dispense Pumps -  - Lee Co. (The)
Specs
Pump Type Positive Displacement Pump
View Details
ELIKA® Helical Gear Pumps - ELI4AC Series - jbj Techniques Limited
Specs
Pump Type Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Power Source NoSourceIncluded
Pump Housing Material Aluminum
View Details
Plunger Pump - Komline-Sanderson - Komline
Specs
Pump Type Piston Plunger Pump; Positive Displacement Pump
Discharge Pressure 130.0 to 200.0 psi (91.4 to 141 m of Water)
Liquid Flow 540.000 GPM (2045.45 L/min)
View Details