- Trained on our vast library of engineering resources.

Goulds Water Technology, a xylem brand Series A-C 2000

Description
End suction series A-C 2000 pumps are available in 1.5” through 8” sizes. Motor sizes through 200 HP, flows to 3100 GPM and heads to 360 ft. All are bronze-fitted construction with working pressure that varies by size from 175-215 psi with 125 psi. There are two configurations, frame mounted and closed coupling. The frame mounted configuration comes with an ANSI-OSHA-compliant coupling. The coupled configuration is designed for use with NEMA standard close coupled pump motors. Applications: General Industry Water Supply Condenser Water Transfer Chilled and Hot Water Circulation Features and Benefits: Rear pull-out, center line discharge and hydraulic balance – three highly desirable design features are combined to provide reliable performance at low operating costs. The highly efficient 2000 Series pump is also unsurpassed in energy conservation, an increasingly important consideration as energy costs continue to climb. Whenever end suction frame mounted pumps are needed, the 2000 Series pump offers more benefits per dollar spent than any other pump at any price. End Suction Frame Mounted – Models 100 and 150 Capabilities: Capacity: to 3100 GPM Head: to 360 ft. TDH Temperature: to 250°F End Suction Close Coupled – Model 600 Capabilities: Capacity: to 2000 GPM Head: to 360 ft. TDH Temperature: to 250°F
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Series A-C 2000 -  - Goulds Water Technology, a xylem brand
Seneca Falls, NY, USA
Series A-C 2000
Series A-C 2000
End suction series A-C 2000 pumps are available in 1.5” through 8” sizes. Motor sizes through 200 HP, flows to 3100 GPM and heads to 360 ft. All are bronze-fitted construction with working pressure that varies by size from 175-215 psi with 125 psi. There are two configurations, frame mounted and closed coupling. The frame mounted configuration comes with an ANSI-OSHA-compliant coupling. The coupled configuration is designed for use with NEMA standard close coupled pump motors. Applications: General Industry Water Supply Condenser Water Transfer Chilled and Hot Water Circulation Features and Benefits: Rear pull-out, center line discharge and hydraulic balance – three highly desirable design features are combined to provide reliable performance at low operating costs. The highly efficient 2000 Series pump is also unsurpassed in energy conservation, an increasingly important consideration as energy costs continue to climb. Whenever end suction frame mounted pumps are needed, the 2000 Series pump offers more benefits per dollar spent than any other pump at any price. End Suction Frame Mounted – Models 100 and 150 Capabilities: Capacity: to 3100 GPM Head: to 360 ft. TDH Temperature: to 250°F End Suction Close Coupled – Model 600 Capabilities: Capacity: to 2000 GPM Head: to 360 ft. TDH Temperature: to 250°F

End suction series A-C 2000 pumps are available in 1.5” through 8” sizes. Motor sizes through 200 HP, flows to 3100 GPM and heads to 360 ft. All are bronze-fitted construction with working pressure that varies by size from 175-215 psi with 125 psi. There are two configurations, frame mounted and closed coupling.

The frame mounted configuration comes with an ANSI-OSHA-compliant coupling. The coupled configuration is designed for use with NEMA standard close coupled pump motors.

Applications:
General Industry
Water Supply Condenser
Water Transfer Chilled and Hot Water Circulation

Features and Benefits:
Rear pull-out, center line discharge and hydraulic balance – three highly desirable design features are combined to provide reliable performance at low operating costs.

The highly efficient 2000 Series pump is also unsurpassed in energy conservation, an increasingly important consideration as energy costs continue to climb.

Whenever end suction frame mounted pumps are needed, the 2000 Series pump offers more benefits per dollar spent than any other pump at any price.

End Suction Frame Mounted – Models 100 and 150

Capabilities:
Capacity: to 3100 GPM
Head: to 360 ft. TDH
Temperature: to 250°F

End Suction Close Coupled – Model 600

Capabilities:
Capacity: to 2000 GPM
Head: to 360 ft. TDH
Temperature: to 250°F

Supplier's Site Datasheet

Technical Specifications

  Goulds Water Technology, a xylem brand
Product Category Liquid Handling Pumps
Product Name Series A-C 2000
Pump Type Centrifugal Pump
Unlock Full Specs
to access all available technical data

Similar Products

Portable Bypass Pump -  - Vaughan Co., Inc.
Vaughan Co., Inc.
Specs
Pump Type Dewatering Pump; Trash Pump
Liquid Flow 50.000 to 10000.000 GPM (189.39 to 37878.79 L/min)
Discharge Size 3.000 to 16.000 inch (76.2 to 406 mm)
View Details
Diaphragm Liquid Pump - NFB 25 - KNF Neuberger, Inc.
Specs
Pump Type Diaphragm Pump; Positive Displacement Pump
Discharge Pressure 14.5 psi (10.2 m of Water)
Liquid Flow 0.158 GPM (0.60 L/min)
View Details
BETEX AHP-UHP Series Aluminum - High Pressure Hydraulic Hand Pumps - TB-HP7265900 - Quality Bearings & Components
Specs
Pump Type Hand Foot Pump; Hydraulic Fluid Pump
Discharge Pressure 21755.7 psi (15296 m of Water)
Power Source Manual; Hydraulic
View Details
Metering Pumps -  - Chemetall
Specs
Pump Type Metering Pump; Peristaltic Pump; Positive Displacement Pump
View Details