Xylem Applied Water Systems RainPerfect™ Solar Powered Rain Barrel Pump System RB280-100

Description
RainPerfect™ Solar Powered Rain Barrel Pump System The RainPerfect pump and solar panel install easily and provide plenty of pressure to run water through a garden hose. The pump provides enough pressure to run most low pressure sprinklers, wash a car or water just about anything around your home. A convenient solar panel captures natural energy from the sun eliminating the need for electrical power to charge the battery. This makes the RainPerfect pump ready to go anywhere, anytime and involves no additional utility cost for you. Model No.: RB280 Series Provides pressurized pumping through a garden hose (13 PSI) Runs on a solar rechargeable (NiMH) battery for operation anytime, day or night Connects to all standard garden hoses Easy operation and installation Adaptable to most style rain barrels Pumps up to 100 gallons of water on a single charge
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RainPerfect™ Solar Powered Rain Barrel Pump System - RB280-100 - Xylem Applied Water Systems
Gloucester, MA, USA
RainPerfect™ Solar Powered Rain Barrel Pump System
RB280-100
RainPerfect™ Solar Powered Rain Barrel Pump System RB280-100
RainPerfect™ Solar Powered Rain Barrel Pump System The RainPerfect pump and solar panel install easily and provide plenty of pressure to run water through a garden hose. The pump provides enough pressure to run most low pressure sprinklers, wash a car or water just about anything around your home. A convenient solar panel captures natural energy from the sun eliminating the need for electrical power to charge the battery. This makes the RainPerfect pump ready to go anywhere, anytime and involves no additional utility cost for you. Model No.: RB280 Series Provides pressurized pumping through a garden hose (13 PSI) Runs on a solar rechargeable (NiMH) battery for operation anytime, day or night Connects to all standard garden hoses Easy operation and installation Adaptable to most style rain barrels Pumps up to 100 gallons of water on a single charge

RainPerfect™ Solar Powered Rain Barrel Pump System

The RainPerfect pump and solar panel install easily and provide plenty of pressure to run water through a garden hose. The pump provides enough pressure to run most low pressure sprinklers, wash a car or water just about anything around your home.

A convenient solar panel captures natural energy from the sun eliminating the need for electrical power to charge the battery. This makes the RainPerfect pump ready to go anywhere, anytime and involves no additional utility cost for you.

Model No.: RB280 Series

  • Provides pressurized pumping through a garden hose (13 PSI)
  • Runs on a solar rechargeable (NiMH) battery for operation anytime, day or night
  • Connects to all standard garden hoses
  • Easy operation and installation
  • Adaptable to most style rain barrels
  • Pumps up to 100 gallons of water on a single charge
Supplier's Site Datasheet

Technical Specifications

  Xylem Applied Water Systems
Product Category Liquid Handling Pumps
Product Number RB280-100
Product Name RainPerfect™ Solar Powered Rain Barrel Pump System
Discharge Pressure 13.1 psi (9.18 m of Water)
Unlock Full Specs
to access all available technical data

Similar Products

Plunger Pump - Komline-Sanderson - Komline
Specs
Pump Type Piston Plunger Pump; Positive Displacement Pump
Discharge Pressure 130.0 to 200.0 psi (91.4 to 141 m of Water)
Liquid Flow 540.000 GPM (2045.45 L/min)
View Details
PSD/6 - 63133-01 - Hamilton Company
Hamilton Company
Specs
Pump Type Syringe Pump
Power Source 24 VDC
View Details
Heavy Duty Dry Vac™ -  - EXAIR
Specs
Pump Type Drum Pump
Power Source Air or Pneumatic
Pump Housing Material Hardened Alloy
View Details
High Shear Dispersion In-Line Grinder with Centrifugal Pump (DICONS) - Model 2 x 1 - ARDE Barinco, Inc.
Specs
Pump Type Centrifugal Pump; Grinder Pump
Liquid Flow 1.000 to 15.000 GPM (3.79 to 56.82 L/min)
HP 2.00 to 3.00 HP
View Details