Xylem Applied Water Systems Plastic Sealless Centrifugal Pump 59530-0000

Description
Plastic Sealless Centrifugal Pump Commercial Duty Magnetic Drive Hot Water Circulation Pump Flow rate: Up to 26 Litres/min (5.7 gallons/min) at 0.12bar (1.68psi) Pumps water at 80ºC Model No.: 59530-0000 Constructed of Non-corroding materials Handles aggressive liquids Variable flow - 5 settings High efficiency, low power consumption Maintenance Free Quiet Continuous Rated Ignition Protected
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plastic Sealless Centrifugal Pump - 59530-0000 - Xylem Applied Water Systems
Gloucester, MA, USA
Plastic Sealless Centrifugal Pump
59530-0000
Plastic Sealless Centrifugal Pump 59530-0000
Plastic Sealless Centrifugal Pump Commercial Duty Magnetic Drive Hot Water Circulation Pump Flow rate: Up to 26 Litres/min (5.7 gallons/min) at 0.12bar (1.68psi) Pumps water at 80ºC Model No.: 59530-0000 Constructed of Non-corroding materials Handles aggressive liquids Variable flow - 5 settings High efficiency, low power consumption Maintenance Free Quiet Continuous Rated Ignition Protected

Plastic Sealless Centrifugal Pump

Commercial Duty Magnetic Drive Hot Water Circulation Pump

Flow rate: Up to 26 Litres/min (5.7 gallons/min) at 0.12bar (1.68psi)
Pumps water at 80ºC

Model No.: 59530-0000

  • Constructed of Non-corroding materials
  • Handles aggressive liquids
  • Variable flow - 5 settings
  • High efficiency, low power consumption
  • Maintenance Free
  • Quiet
  • Continuous Rated
  • Ignition Protected
Supplier's Site Datasheet

Technical Specifications

  Xylem Applied Water Systems
Product Category Liquid Handling Pumps
Product Number 59530-0000
Product Name Plastic Sealless Centrifugal Pump
Pump Type Centrifugal Pump; Circulation Pump; Magnetic Drive Pump
Discharge Pressure 1.7 psi (1.18 m of Water)
Liquid Flow 5.700 GPM (21.59 L/min)
Media Temperature 176 F (80 C)
Unlock Full Specs
to access all available technical data

Similar Products

Plunger Pump - Komline-Sanderson - Komline
Specs
Pump Type Piston Plunger Pump; Positive Displacement Pump
Discharge Pressure 130.0 to 200.0 psi (91.4 to 141 m of Water)
Liquid Flow 540.000 GPM (2045.45 L/min)
View Details
PSD/8 - 9800-01 - Hamilton Company
Hamilton Company
Specs
Pump Type Syringe Pump
Power Source 24 VDC
View Details
Chip Trapper™ -  - EXAIR
Specs
Pump Type Wastewater Treatment Pump
Liquid Flow 30.000 GPM (113.64 L/min)
Power Source Air or Pneumatic
View Details
High Shear Dispersion In-Line Grinder with Centrifugal Pump (DICONS) - Model 6 x 3 - ARDE Barinco, Inc.
Specs
Pump Type Centrifugal Pump; Grinder Pump
Liquid Flow 50.000 to 250.000 GPM (189.39 to 946.97 L/min)
HP 10.00 to 30.00 HP
View Details