Xylem Applied Water Systems Brass Sealless Centrifugal Pump 59520-0000

Description
Brass Sealless Centrifugal Pump Magnetic Drive Hot Water Circulation Pump Flow rate: Up to 28 Litres/min (6.2 gallons/min) at 0.12bar (1.68psi) Pumps water at 80ºC Model No.: 59520-0000 Constructed of Non-corroding materials Handles aggressive liquids Variable flow - 5 settings System pressure up to 10bar (140psi) High efficiency, low power consumption Maintenance Free Quiet Continuous Rated Ignition Protected
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Brass Sealless Centrifugal Pump - 59520-0000 - Xylem Applied Water Systems
Gloucester, MA, USA
Brass Sealless Centrifugal Pump
59520-0000
Brass Sealless Centrifugal Pump 59520-0000
Brass Sealless Centrifugal Pump Magnetic Drive Hot Water Circulation Pump Flow rate: Up to 28 Litres/min (6.2 gallons/min) at 0.12bar (1.68psi) Pumps water at 80ºC Model No.: 59520-0000 Constructed of Non-corroding materials Handles aggressive liquids Variable flow - 5 settings System pressure up to 10bar (140psi) High efficiency, low power consumption Maintenance Free Quiet Continuous Rated Ignition Protected

Brass Sealless Centrifugal Pump

Magnetic Drive Hot Water Circulation Pump

Flow rate: Up to 28 Litres/min (6.2 gallons/min) at 0.12bar (1.68psi)
Pumps water at 80ºC

Model No.: 59520-0000

  • Constructed of Non-corroding materials
  • Handles aggressive liquids
  • Variable flow - 5 settings
  • System pressure up to 10bar (140psi)
  • High efficiency, low power consumption
  • Maintenance Free
  • Quiet
  • Continuous Rated
  • Ignition Protected
Supplier's Site Datasheet

Technical Specifications

  Xylem Applied Water Systems
Product Category Liquid Handling Pumps
Product Number 59520-0000
Product Name Brass Sealless Centrifugal Pump
Pump Type Centrifugal Pump; Circulation Pump; Magnetic Drive Pump
Discharge Pressure 1.7 psi (1.18 m of Water)
Liquid Flow 6.200 GPM (23.48 L/min)
Media Temperature 176 F (80 C)
Unlock Full Specs
to access all available technical data

Similar Products

Plunger Pump - Komline-Sanderson - Komline
Specs
Pump Type Piston Plunger Pump; Positive Displacement Pump
Discharge Pressure 130.0 to 200.0 psi (91.4 to 141 m of Water)
Liquid Flow 540.000 GPM (2045.45 L/min)
View Details
PSD/6 - 63133-01 - Hamilton Company
Hamilton Company
Specs
Pump Type Syringe Pump
Power Source 24 VDC
View Details
High Lift Reversible Drum Vac™ -  - EXAIR
Specs
Pump Type Drum Pump; Wastewater Treatment Pump
Liquid Flow 30.000 GPM (113.64 L/min)
Power Source Air or Pneumatic
View Details
High Shear Dispersion In-Line Grinder with Centrifugal Pump (DICONS) - Model 2 x 1 - ARDE Barinco, Inc.
Specs
Pump Type Centrifugal Pump; Grinder Pump
Liquid Flow 1.000 to 15.000 GPM (3.79 to 56.82 L/min)
HP 2.00 to 3.00 HP
View Details