China OCTG Pup Joint manufacturer Landee supplies API Spec 5CT OCTG Pup Joint API SPEC 5DP for for Tubing, Casing, Drill Pipe with Threaded Protector.
Product: OCTG Tubing / Casing / Drill Pipe Pup Joint, API Spec 5CT
Grade: J55, K55, L80, N80, C95, P110
pipe Joint Size: 2 - 4 1/2 inches (2 3/8", 2 7/8", 3 1/2", 4", 4 1/2"),
End Type: NU & EU BTC STC LTC EU/IEU
Length: 2' 4' 6' 8' 10' 12'
Standard: API Spec 5CT, API 5DP
Protection of Thread: Thread Protector
Dimension and tolerances of Tubing Round-Thread as per API spec 5B.
Xiamen Landee Industries Co., Ltd. | |
---|---|
Product Category | Pup Joints |
Product Number | LD 13 OCTG PJ 01 |
Product Name | OCTG Pup Joint, API 5CT |