- Trained on our vast library of engineering resources.

WITTENSTEIN, Inc. (formerly alpha gear drives) TPM+ Dynamic Servo Rotary Actuator TPM025

Suppliers

Company
Product
Description
Supplier Links
TPM+ Dynamic Servo Rotary Actuator - TPM025 - WITTENSTEIN, Inc. (formerly alpha gear drives)
Bartlett, IL, USA
TPM+ Dynamic Servo Rotary Actuator
TPM025
TPM+ Dynamic Servo Rotary Actuator TPM025
The revolutionary TPM+ rotary servo actuator is the most compact, most dynamic actuator available, making installation and operation simple and reliable. The TPM+ has been developed as a product representing the highest level of integration, consisting of an AC servo motor and high-precision planetary gearing. The size of this compact unit is less than half compared to a conventional motor and gear combination.

The revolutionary TPM+ rotary servo actuator is the most compact, most dynamic actuator available, making installation and operation simple and reliable.

The TPM+ has been developed as a product representing the highest level of integration, consisting of an AC servo motor and high-precision planetary gearing. The size of this compact unit is less than half compared to a conventional motor and gear combination.

Supplier's Site

Technical Specifications

  WITTENSTEIN, Inc. (formerly alpha gear drives)
Product Category Electric Rotary Actuators
Product Number TPM025
Product Name TPM+ Dynamic Servo Rotary Actuator
Rotational Output Table
Diameter 5.31 inch (135 mm)
Supply Voltage 320 to 560 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric actuator - ESBF-BS-63-300-5P - Festo Corporation
Specs
Radial Load 157 lbs (71.37 kg)
Linear Stroke 11.81 inch (300 mm)
Operating Temperature 32 to 140 F (0 to 60 C)
View Details
Electric Intelligent Integral Non-Intrusive Part-Turn and Full-Turn Actuator - IQT3N Pro - Rotork plc
Specs
Rotation Angle 360°
Maximum Torque 17699 In-lbs (20408 kg-cm)
Operating Temperature -22 to 158 F (-30 to 70 C)
View Details
Rotary actuator RTHPB-450J -  - IntelLiDrives, Inc.
Specs
Body Material Aluminum
Rotation Angle 360°
View Details
Electrical RotaryActuator - PME120 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Rotational Output Shaft
Features Position Feedback
Physical Dimensions 403mm x 328mm x 290mm
View Details