Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Products & Services
All
Products & Services
Engineering News
Standards Library
Reference Library
Community
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Product Directory
Datasheet Directory
Technical Articles
Community
HOME
PRODUCTS & SERVICES
DATASHEETS
HUMAN MACHINE INTERFACES
WAGO
762-6304/8000-002 -- MACHINE INTERFACE
WAGO
Machine Interface
762-6304/8000-002
DigiKey
Done
Description
Human Machine Interface (HMI) Touchscreen 10.1" Color
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Machine Interface
2946-762-6304/8000-002-ND
Machine Interface
2946-762-6304/8000-002-ND
Human Machine Interface (HMI) Touchscreen 10.1" Color
Human Machine Interface (HMI) Touchscreen 10.1" Color
Supplier's Site
Datasheet
Technical Specifications
DigiKey
Product Category
Human Machine Interfaces
Product Number
2946-762-6304/8000-002-ND
Product Name
Machine Interface
Display Size
10.1 inch (257 mm)
Unlock Full Specs
to access all available technical data
Similar Products
Fuji Electric Corp. of America
Programmable Operator Interface
MONITOUCH HMI V9 V9120iSLD
Specs
Configuration
Panel
I/O Interfaces
Ethernet; USB; Serial
Type
Flat Panel Display
View Details
Control Instruments Corp.
Touch Screen Operator Interface
HMI004
Specs
Devices Supported
9
Devices Controlled
Remote Analyzers
Configuration
Panel
View Details
Festo Corporation
Operator unit
CDPX-X-A-W-4
Specs
Configuration
Panel
Resolution
480x272 pixels
Display Size
4.3 inch (109 mm)
View Details
Advantech
[RTOS] 12" WQVGA Operator Panel Installed with HMINavi Software
WOP-212K
Specs
Configuration
Panel
RAM
0.1280 MB
View Details