WAGO-I/O-CHECK is an easy-to-use Windows application for operating and displaying a WAGO-I/O-SYSTEM 750 node without connecting the node to a fieldbus system. The software reads the configuration from the node and displays it as an on-screen graphic. The graphic can be printed together with a configuration list as documentation. With WAGO-I/O-CHECK, it is possible to display and determine the process data of the bus modules. The field wiring, including all sensors and actuators, can thus be checked before startup. Application-specific settings, such as the baud rate or sensor types, can be made with select interface, Pt100 and thermocouple modules. For communicating between WAGO-I/O-CHECK and the node, the coupler must be connected at a PCâs vacant serial or USB port using the communication cable supplied in the kit with the system. The kit contain the software and a cable. Software is on a CD-ROM. Running with Windows XP and Windows 7. The tool is available as. - RS-232 Kit, stock no. 667-9255. - USB Kit, stock no. 882-0338 For Use With = I/O Modules Operating System = Windows 2000 or Higher Media Included = CD
WAGO-I/O-CHECK is an easy-to-use Windows application for operating and displaying a WAGO-I/O-SYSTEM 750 node without connecting the node to a fieldbus system. The software reads the configuration from the node and displays it as an on-screen graphic. The graphic can be printed together with a configuration list as documentation. With WAGO-I/O-CHECK, it is possible to display and determine the process data of the bus modules. The field wiring, including all sensors and actuators, can thus be checked before startup. Application-specific settings, such as the baud rate or sensor types, can be made with select interface, Pt100 and thermocouple modules. For communicating between WAGO-I/O-CHECK and the node, the coupler must be connected at a PCâs vacant serial or USB port using the communication cable supplied in the kit with the system.
The kit contain the software and a cable. Software is on a CD-ROM. Running with Windows XP and Windows 7. The tool is available as. - RS-232 Kit, stock no. 667-9255. - USB Kit, stock no. 882-0338
For Use With = I/O Modules
Operating System = Windows 2000 or Higher
Media Included = CD